EN
  • EN
  • DE

ZC933ATA

Part No ZC933ATA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 42PF 1A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 12pF @ 4V, 50MHz
Voltage - Peak Reverse (Max) 12V
Diode Type Single
Q @ Vr, F 150 @ 4V, 50MHz
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 098775-ZC933ATA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZC933ATA CAD Model

Description

Introducing the ZC933ATA from Diodes Incorporated

The ZC933ATA is a state-of-the-art electronic component manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This particular product is designed to cater to the vigorous demands of modern electronic circuits, offering both reliability and performance.

The ZC933ATA is a precision voltage reference component, which is crucial for applications requiring a stable and precise voltage for accurate analog-to-digital conversion. It is commonly used in precision power supplies, battery-powered equipment, and other sensitive electronic systems where voltage accuracy is paramount.

One of the standout features of the ZC933ATA is its low temperature coefficient, which ensures minimal deviation in reference voltage over a wide temperature range, thus providing consistent performance across various operating conditions. This makes the ZC933ATA an excellent choice for industrial and automotive applications where temperatures can vary significantly.

In addition to its thermal stability, the ZC933ATA boasts a low output noise, which is essential for high-precision electronics. The reduced noise level leads to improved signal integrity, which is critical in sensitive audio, medical, and measurement devices.

Moreover, the ZC933ATA comes in a compact SOT-23 package, making it suitable for space-constrained applications. Despite its small size, it does not compromise on power and can deliver the necessary performance for a wide range of electronic products.

The device also features a wide operating current range, which provides designers with the flexibility to use it in a variety of circuits without the need for additional components to adjust the current levels.

Diodes Incorporated ensures that the ZC933ATA meets the highest quality standards, with rigorous testing and quality control measures in place. This guarantees that each component delivers consistent performance and reliability, which is why the ZC933ATA is the preferred choice for engineers and designers looking for a high-quality voltage reference solution.

Overall, the ZC933ATA from Diodes Incorporated is a versatile and dependable component that offers precision, stability, and efficiency, making it an indispensable part of modern electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0140 $60.8400
140+ $0.8321 $116.4940
215+ $0.8061 $173.3115
300+ $0.7801 $234.0300
385+ $0.7540 $290.2900
515+ $0.6761 $348.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess