EN
  • EN
  • DE

ZC930TA

Part No ZC930TA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 8.7PF 1A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Varactors Single 12 V Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name ZC930
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ZC930CT-NDR, 981-ZC930TA, ZC930TR-NDR, ZC930TR, ZC930DKR, ZC930DKR-NDR, ZC930, ZC930CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904243-ZC930TA
Ultra Librarian 3D Model Ultra Librarian ZC930TA CAD Model

Description

The ZC930TA is a high-performance, precision voltage reference module from Diodes Incorporated, renowned for its stability and accuracy in critical applications. This voltage reference component is designed to offer a fixed voltage output that is both stable over time and immune to fluctuations in temperature and supply voltage, making it an ideal choice for precision analog circuits.

Key Features

  • Output Voltage: The ZC930TA provides a stable output voltage, ensuring consistent performance for the systems that incorporate this component.
  • Low Temperature Coefficient: With its impressive low temperature coefficient, the ZC930TA guarantees minimal deviation in output voltage with changes in ambient temperature, maintaining high precision across a wide range of operating conditions.
  • Wide Operating Voltage Range: This component supports a broad range of input voltages, offering flexibility in various power supply configurations.
  • Low Dynamic Impedance: The low dynamic impedance of the ZC930TA ensures stable voltage under transient load conditions, which is crucial for maintaining the integrity of sensitive electronic circuits.
  • Excellent Long-Term Stability: Long-term stability is a hallmark of the ZC930TA, making it a reliable component for applications where consistency over time is paramount.

Applications

The ZC930TA is suitable for a wide array of applications that require high precision and stability. These include:

  • High-precision data converters (ADCs and DACs)
  • Portable instrumentation
  • Medical devices
  • Precision power supplies
  • Industrial control systems

Quality and Reliability

Diodes Incorporated ensures that the ZC930TA meets stringent quality and reliability standards. The product undergoes rigorous testing to certify its performance under various conditions. As a result, customers can trust the ZC930TA to deliver consistent, high-quality performance in their advanced electronic systems.

With its combination of precision, stability, and versatility, the ZC930TA from Diodes Incorporated stands out as a superior choice for designers looking to enhance the performance of their electronic products.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess