EN
  • EN
  • DE

ZC836ATA

Part No ZC836ATA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 100PF 25V SOT23-3 / Varactors Single 25 V Surface Mount SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Capacitance @ Vr, F 110pF @ 2V, 1MHz
Capacitance Ratio 6.5
Capacitance Ratio Condition C2/C20
Voltage - Peak Reverse (Max) 25 V
Diode Type Single
Q @ Vr, F 100 @ 3V, 50MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ZC836A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ZC836A,ZC836ACT,ZC836ATR-NDR,ZC836ATR,ZC836ACT-NDR
Standard Package 3,000
Win Source Part Number 1147291-ZC836ATA
Ultra Librarian 3D Model Ultra Librarian ZC836ATA CAD Model

Description

The ZC836ATA is a high-performance, precision voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is tailored to meet the requirements of a wide range of electronic applications that demand stable and reliable voltage regulation.

Key Features

  • Output Voltage: The ZC836ATA provides a fixed output voltage, ensuring a stable power supply for your circuits.
  • High Accuracy: With its precision design, this voltage regulator offers high accuracy in voltage regulation, minimizing the risk of device malfunction due to power supply issues.
  • Low Dropout: The low dropout feature of the ZC836ATA makes it efficient for systems with a minimal difference between the input and output voltages, thereby reducing power loss and improving overall system efficiency.
  • Thermal Protection: Built-in thermal protection safeguards the regulator and your circuitry from potential damage due to overheating, enhancing the product's reliability and lifespan.
  • Wide Operating Temperature Range: This device is designed to operate over a broad temperature range, making it suitable for various industrial and commercial environments.

Applications

The ZC836ATA is versatile and can be used in multiple applications, including:

  • Battery-powered devices
  • Consumer electronics
  • Telecommunications equipment
  • Portable instrumentation
  • Microprocessor power supply

Product Specifications

Parameter Value
Package Type SOT-23
Output Voltage Fixed
Accuracy High
Dropout Voltage Low
Thermal Protection Yes
Operating Temperature Range Specified by Manufacturer

In conclusion, the ZC836ATA from Diodes Incorporated stands out as a reliable and efficient solution for voltage regulation needs. Its precision, low dropout, and thermal protection features make it an excellent choice for designers looking to enhance the performance and safety of their electronic projects.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,GAAS CHIP 1.25
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR,LEAD-FREE,PLASTIC
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess