EN
  • EN
  • DE

ZC835ATA

Part No ZC835ATA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VAR CAP 68PF 25V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 74.8pF @ 2V, 1MHz
Capacitance Ratio 6.5
Capacitance Ratio Condition C2/C20
Voltage - Peak Reverse (Max) 25V
Diode Type Single
Q @ Vr, F 100 @ 3V, 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 133970-ZC835ATA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZC835ATA CAD Model

Description

Introducing Product ZC835ATA from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the innovative ZC835ATA, a high-performance device designed to meet the demanding needs of modern electronics. This precision component is an integral part of the company's extensive product portfolio, tailored to provide reliable and efficient solutions for a wide range of applications.

Key Features and Benefits

  • High Accuracy: The ZC835ATA is engineered to deliver exceptional precision, ensuring that your electronic devices function at their optimal performance levels with consistent output.
  • Low Power Consumption: With energy efficiency in mind, this product is designed to minimize power usage, thereby extending the battery life of portable devices and reducing the overall energy footprint of electronic systems.
  • Robust Design: Built to withstand the rigors of everyday use, the ZC835ATA boasts a sturdy construction that guarantees long-term reliability and durability, even in the most challenging environments.
  • Versatility: The versatility of the ZC835ATA makes it suitable for a broad spectrum of applications, including consumer electronics, automotive systems, industrial controls, and communication infrastructure.
  • Compact Size: Its small form factor allows for seamless integration into space-constrained designs, making it an excellent choice for compact devices without compromising on functionality.

Technical Specifications

The ZC835ATA offers a range of specifications that cater to the intricate needs of sophisticated electronic circuits:

  • Package Type: SOT-23
  • Operating Temperature Range: -40°C to +85°C
  • Output Current: Specified per product datasheet
  • Voltage Range: Defined by the specific needs of the application

Diodes Incorporated is committed to providing high-quality, cutting-edge products like the ZC835ATA, which exemplifies their dedication to innovation and customer satisfaction. Whether you're developing the next generation of consumer electronics or enhancing industrial automation, the ZC835ATA is a reliable choice that delivers performance, efficiency, and value.

For detailed information about the ZC835ATA, including pricing, availability, and datasheets, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess