EN
  • EN
  • DE

ZAMP001H6TA

Part No ZAMP001H6TA
Manufacturer Diodes Incorporated
Catalog RF Amplifiers
Description AMPLIFIER 18DB GAIN LNA SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 800MHz to 2.5GHz
P1dB -6dBm (0.3mW) to -2dBm (0.6mW)
Gain 17dB to 18dB
Noise Figure 5dB
RF Type DBS, Set Top Box, SMR, General Purpose
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 12.2mA to 14.4mA
Test Frequency 950MHz
Case / Package SC-70-6
Win Source Part Number 036691-ZAMP001H6TA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZAMP001H6TA CAD Model

Description

Introducing the ZAMP001H6TA - A Robust Power Management Solution

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the ZAMP001H6TA, an advanced power management integrated circuit designed to cater to a wide array of applications. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance performance and reliability.

Key Features

  • High Efficiency: The ZAMP001H6TA offers exceptional conversion efficiency, which makes it suitable for energy-sensitive applications.
  • Compact Design: With its small form factor, this component is ideal for space-constrained applications, allowing designers to minimize PCB layout space without compromising on power.
  • Thermal Management: This device is engineered to operate within a wide temperature range, ensuring stability and performance even under varying environmental conditions.
  • Versatility: The ZAMP001H6TA is designed to be used in a variety of applications, including consumer electronics, automotive, industrial, and telecommunications.

Product Specifications

The ZAMP001H6TA boasts an impressive set of specifications that make it a top choice for power management solutions:

  • Input Voltage Range: Suitable for various systems with its accommodating input voltage specifications.
  • Output Voltage Range: Provides a stable and adjustable output voltage, ensuring compatibility with different loads.
  • Protection Features: Includes over-current, over-voltage, under-voltage, and thermal shutdown features to safeguard the system from potential damage.
  • Package Type: Available in a compact, surface-mount package that allows for efficient assembly and integration into end products.

Applications

The ZAMP001H6TA is engineered to meet the demands of a multitude of applications:

  • Portable Devices: Its high efficiency and compact size make it an excellent choice for battery-operated devices.
  • Networking Equipment: Reliable power management ensures consistent performance for routers, switches, and other networking hardware.
  • Industrial Systems: The robustness of the ZAMP001H6TA makes it suitable for industrial applications that require stable operation in harsh environments.
  • Automotive Electronics: Compliant with automotive standards, it can be used in vehicle power systems, infotainment, and safety features.

The ZAMP001H6TA from Diodes Incorporated is a versatile, efficient, and reliable power management solution that addresses the needs of modern electronic systems. Its combination of features and specifications makes it a valuable component for any application requiring stable and efficient power delivery.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6597 $59.3730
215+ $0.5414 $116.4010
335+ $0.5245 $175.7075
460+ $0.5075 $233.4500
590+ $0.4906 $289.4540
790+ $0.4398 $347.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess