EN
  • EN
  • DE

UG3004-A

Part No UG3004-A
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 387391-UG3004-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UG3004-A CAD Model

Description

Product UG3004-A UG3004-A Diode

The UG3004-A from Diodes Incorporated is a high-performance rectifier diode, designed to offer efficient and reliable operation in a variety of applications. This diode is well-suited for high-frequency rectification and freewheeling operations in switching power supplies, as well as other power-switching applications and high-speed line rectification.

Constructed with the state-of-the-art diffused junction, the UG3004-A boasts a low forward voltage drop, which ensures minimal power loss during conduction and contributes to the overall efficiency of the system it is integrated into. The device is capable of handling high surge currents, which makes it particularly robust for applications that may experience unexpected current spikes.

With its reverse voltage rating of 400V, the UG3004-A is designed to withstand typical voltage stresses found in commercial and industrial electronic systems. The peak repetitive reverse voltage is matched with a substantial average rectified forward current, ensuring that the device can manage the demands of heavy-duty operations.

The package of the UG3004-A is engineered for optimal thermal performance, featuring a low thermal resistance that allows for efficient heat dissipation. This contributes to the reliability and longevity of the diode when operating at high currents or in high-temperature environments. The device also includes a molded plastic case that is UL 94V-0 rate flame retardant, providing an additional layer of safety and durability.

Diodes Incorporated has designed the UG3004-A with lead-free terminals, making it compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability does not compromise the quality or performance of the product, making it a responsible choice for both commercial and eco-conscious users.

In summary, the UG3004-A is a versatile and robust diode that offers high efficiency, thermal performance, and reliability for a wide range of power rectification applications.

Contact for Price

You May Also Be Interested in

NEC
Lowest to $9.7932
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $90.9990
NEC
Lowest to $22.5849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess