EN
  • EN
  • DE

UFMMT718TA

Part No UFMMT718TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description Diodes SMT on Tape
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102162-UFMMT718TA
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UFMMT718TA CAD Model

Description

The UFMMT718TA from Diodes Incorporated is a high-performance PNP transistor designed for use in a variety of electronic applications. This device is part of the Ultrafast SMT Miniature Transistors range, offering a compact solution without compromising on power and efficiency.

Key Features:

  • High Current Capability: The UFMMT718TA can handle a continuous collector current of up to 500 mA, making it suitable for high-power applications.
  • Voltage Ratings: This transistor has a collector-base voltage (VCBO) of -20V, a collector-emitter voltage (VCEO) of -20V, and an emitter-base voltage (VEBO) of -5V, which provides a good margin for various circuit designs.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 100MHz, the UFMMT718TA is capable of operating at high frequencies, which is ideal for amplification and switching applications.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures that power loss is minimized during operation, enhancing overall efficiency.
  • Surface-Mount Package: The SOT-23 package allows for efficient use of PCB space and is compatible with automated assembly processes, making it a convenient choice for mass production.

Applications:

The UFMMT718TA is versatile and can be used in a wide range of applications including, but not limited to:

  • Power management circuits
  • Switching regulators
  • Signal amplification
  • Motor control circuits
  • Audio amplifiers
  • Driver stages in hi-fi systems

With its high current capacity and fast switching speeds, the UFMMT718TA is an excellent choice for designers looking to optimize their circuitry for both performance and space-saving. Diodes Incorporated's commitment to quality ensures that this transistor will provide reliable performance in your electronic projects.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Microchip Technology
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess