EN
  • EN
  • DE

UF3005-T

Part No UF3005-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 3.0A ULTRA-FAST RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) @ If 1.7V @ 3A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Capacitance @ Vr, F 50pF @ 4V, 1MHz
Mounting Style Through Hole
Package DO-201AD, Axial
Manufacturer Package DO-201AD
Operating Temperature - Junction -65°C ~ 150°C
Win Source Part Number 1276884-UF3005-T
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,200
Family Name UF3005
Introduction Date May 15, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UF3005-T CAD Model

Description

The UF3005-T from Diodes Incorporated is a state-of-the-art ultra-fast recovery rectifier designed for high-efficiency power supply applications. This rectifier is optimized for high-frequency operation, making it an ideal choice for switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • Voltage Rating: The UF3005-T has a repetitive peak reverse voltage (VRRM) of 600V, which makes it suitable for applications requiring a high breakdown voltage.
  • Current Capacity: With an average rectified forward current (IF(AV)) of 3A, this component can handle significant power without overheating, ensuring reliability in demanding situations.
  • Ultra-Fast Recovery Time: A standout feature of this rectifier is its ultra-fast recovery time of 50ns, which minimizes power loss and improves efficiency during the rectification process.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) reduces power dissipation and improves overall system efficiency, making the UF3005-T a power-saving choice for modern electronic circuits.
  • High Surge Current Capability: It can withstand a high surge current, which is critical for protecting circuits against sudden surges that can occur during operation.

Applications

The UF3005-T is versatile and can be used in a wide range of applications, including:

  • Power Management Systems
  • AC/DC Converters
  • Switch-Mode Power Supplies (SMPS)
  • Motor Controllers
  • Automotive Environment
  • High-Frequency Rectification

Package and Quality

Diodes Incorporated packages the UF3005-T in a through-hole DO-201AD package, which is known for its durability and ease of mounting on printed circuit boards. The product is available in tape and reel format, facilitating automated assembly processes. Moreover, the UF3005-T complies with RoHS and REACH environmental standards, ensuring that it meets global regulatory requirements for environmental safety.

Conclusion

With its combination of high voltage rating, fast recovery time, and low power loss, the UF3005-T ultra-fast recovery rectifier from Diodes Incorporated stands out as a reliable and efficient component for modern electronic systems. Its robust design and compliance with environmental standards make it a sustainable and future-proof choice for designers and engineers looking to enhance the performance of their power conversion applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess