EN
  • EN
  • DE

UF2002

Part No UF2002
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Description 2.0A ULTRA-FAST RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1276862-UF2002
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF2002 CAD Model

Description

Diodes Incorporated UF2002 Ultra-Fast Recovery Rectifier

The UF2002 from Diodes Incorporated is a high-efficiency, ultra-fast recovery rectifier designed to cater to a wide array of applications requiring quick switching and low power loss. This rectifier is part of the UF200x series, which is well-regarded for its superior performance in high-frequency circuits and power supply systems.

With a repetitive peak reverse voltage (VRRM) of 100V and an average rectified forward current (IF(AV)) of 2A, the UF2002 is a robust component suitable for high-voltage operations. Its ultra-fast reverse recovery time (trr) of 50ns ensures that the device can switch from conducting to blocking state with minimal delay, thus reducing switching losses and improving overall efficiency in applications such as switching power supplies, inverters, and freewheeling diodes.

One of the critical features of the UF2002 is its low forward voltage drop (VF), which translates to reduced power dissipation and enhanced thermal performance. This characteristic is particularly beneficial in high-efficiency power designs where minimizing energy loss is crucial. Additionally, the device has a high surge current capability, which provides reliability and robustness against transient current spikes that may occur during operation.

The UF2002 comes in a DO-15 package, known for its small size and ease of mounting on printed circuit boards (PCBs). This package is also known for its good thermal properties, ensuring that the device can handle its rated current without overheating. Moreover, the rectifier is lead-free and compliant with RoHS standards, making it suitable for use in environmentally sensitive applications and markets that require adherence to strict environmental regulations.

In summary, the UF2002 ultra-fast recovery rectifier from Diodes Incorporated is a high-performance device that offers quick switching, low power loss, and reliable operation in a compact form factor. It is an excellent choice for designers looking to improve the efficiency and durability of their power conversion and management systems.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess