EN
  • EN
  • DE

TLC27L1ACS-13

Part No TLC27L1ACS-13
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 1 CIRCUIT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features CMOS Amplifier 1 Circuit - 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name TLC27
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TLC27L1ACS-13DITR, TLC27L1ACS-13DI, TLC27L1ACS-13DIDKR, TLC27L1ACS-13DICT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899834-TLC27L1ACS-13
Ultra Librarian 3D Model Ultra Librarian TLC27L1ACS-13 CAD Model

Description

Diodes Incorporated TLC27L1ACS-13 Precision Operational Amplifier

The TLC27L1ACS-13 from Diodes Incorporated is a high-quality precision operational amplifier that offers a perfect blend of low power consumption and high-precision performance. This op-amp is designed for a multitude of applications that require tight control over voltage amplification, from industrial control systems to medical devices.

Key Features

  • Low Offset Voltage: The TLC27L1ACS-13 boasts an impressive low input offset voltage, which ensures accurate signal amplification with minimal error, making it ideal for precision instruments.
  • Single Supply Operation: This device can operate from a single power supply, which simplifies the power design of the circuit and can range from 4V to 16V, providing flexibility in various applications.
  • Low Power Consumption: With a focus on energy efficiency, the TLC27L1ACS-13 is designed for low power consumption, making it suitable for battery-powered devices and energy-saving equipment.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, which is critical in maintaining signal integrity.
  • Output Short-Circuit Protection: The built-in output short-circuit protection ensures that the device is safeguarded against accidental short circuits, enhancing its durability and reliability.
  • Wide Output Swing: The op-amp provides a wide output swing, which nearly reaches the supply rails, maximizing the dynamic range available for signal processing.

Applications

The versatility of the TLC27L1ACS-13 makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Instrumentation amplifiers
  • Analog filters
  • Data acquisition systems
  • Medical equipment
  • Battery-powered devices
  • Process control

With its superior design for precision, low power, and high reliability, the TLC27L1ACS-13 from Diodes Incorporated stands out as an exemplary component for designers looking to improve the performance and efficiency of their electronic systems. Its robust feature set ensures that it can meet the stringent requirements of modern electronic applications, delivering consistent performance over a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4167 $58.3380
340+ $0.3420 $116.2800
525+ $0.3313 $173.9325
725+ $0.3206 $232.4350
935+ $0.3099 $289.7565
1,250+ $0.2779 $347.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess