EN
  • EN
  • DE

TB1300H-13-F

Part No TB1300H-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Thyristors
Description THYRISTOR PROTECT BIDIR 100A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Breakover 160V
Voltage - Off State 120V
Voltage - On State 3.5V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 120pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1105524-TB1300H-13-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB1300H-13-F CAD Model

Description

Introducing the TB1300H-13-F from Diodes Incorporated

The TB1300H-13-F is a cutting-edge, high-reliability Schottky Rectifier designed by the renowned manufacturer Diodes Incorporated. This component is engineered to offer efficient low voltage drop and high current capability, making it an ideal choice for a variety of applications in the electronics industry.

With its robust design, the TB1300H-13-F boasts a 13A average rectified forward current and a 30V reverse voltage, providing a perfect balance between efficiency and performance. The Schottky Rectifier is housed in a TO-220AB package, ensuring that it can handle a high amount of power without compromising on size or thermal efficiency.

One of the key features of the TB1300H-13-F is its low forward voltage drop, which minimizes power loss and improves the overall efficiency of the system it is integrated into. This characteristic is especially beneficial in applications such as power supply management, where energy efficiency is paramount.

The device also offers a fast switching capability, which is crucial for high-frequency operations. This makes the TB1300H-13-F an excellent choice for switching power supplies, converters, and freewheeling diodes in a range of electronic circuits.

Additionally, the TB1300H-13-F is designed with a guard ring for enhanced rugged transient performance, which provides protection against voltage spikes and enhances the reliability of the device under extreme conditions. Its high surge capability ensures that it can handle momentary overloads effectively without failure, contributing to the longevity and durability of the end product.

For ease of implementation, the TB1300H-13-F also features lead-free terminals and is RoHS compliant, meeting the environmental standards and regulatory requirements for global use. Its compatibility with standard manufacturing processes makes it a convenient and versatile component for mass production.

In summary, the TB1300H-13-F from Diodes Incorporated is a powerful and reliable Schottky Rectifier that offers a blend of efficiency, speed, and ruggedness, suitable for a wide array of power management applications.

You May Also Be Interested in

STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess