EN
  • EN
  • DE

TB0640L-13-F

Part No TB0640L-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Thyristors
Description THYRISTOR PROTECT BIDIR 30A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Breakover 77V
Voltage - Off State 58V
Voltage - On State 3.5V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 100pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 031890-TB0640L-13-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TB0640L-13-F CAD Model

Description

Product Overview: TB0640L-13-F from Diodes Incorporated

The TB0640L-13-F is a state-of-the-art Schottky rectifier designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This component is engineered for high-efficiency power management applications and is widely used in a variety of electronic devices due to its low forward voltage drop and fast switching capabilities.

Key Features

  • Low Forward Voltage Drop: The TB0640L-13-F boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during operation.
  • High Current Capability: With a high forward continuous current rating, this Schottky rectifier is capable of handling significant levels of current, making it suitable for power-intensive applications.
  • Low Power Loss: Its design focuses on reducing power loss, which is crucial for applications where energy efficiency is a priority.
  • Fast Switching Speed: The device exhibits fast switching characteristics, enabling quick response times in circuits that demand high-speed operation.
  • High Reliability: Diodes Incorporated is known for its commitment to reliability, and the TB0640L-13-F is no exception. It is designed to meet stringent quality standards, ensuring consistent performance and longevity.

Applications

The TB0640L-13-F is versatile and can be used in a wide array of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Computing devices
  • Telecommunication systems
  • LED lighting
  • Battery charging circuits

Package and Environmental Compliance

The TB0640L-13-F comes in a robust package that ensures its durability and longevity under various environmental conditions. It is also compliant with RoHS standards, which means it is manufactured without the use of hazardous materials, making it an environmentally friendly choice for electronic designs.

In conclusion, the TB0640L-13-F from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient Schottky rectifier. Its combination of low forward voltage, high current capability, and fast switching speed makes it a valuable component in any power management system.

You May Also Be Interested in

Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3963 $59.4450
360+ $0.3252 $117.0720
550+ $0.3151 $173.3050
760+ $0.3049 $231.7240
980+ $0.2948 $288.9040
1,315+ $0.2643 $347.5545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess