EN
  • EN
  • DE

T12M35T800HC

Part No T12M35T800HC
Manufacturer Diodes Incorporated
Catalog SCRs - Single
Description THYRISTOR ITO-220AB TUBE 50PCS / SCR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Diodes Incorporated
Package Tube
Product Status Active
Base Product Number T12M35
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1097687-T12M35T800HC
Ultra Librarian 3D Model Ultra Librarian T12M35T800HC CAD Model

Description

Diodes Incorporated T12M35T800HC Product Overview

The T12M35T800HC is a cutting-edge semiconductor device from Diodes Incorporated, designed to cater to the demanding needs of modern electronic circuits. This product is a testament to Diodes Incorporated's commitment to providing high-quality components that enhance the performance and reliability of electronic systems.

The T12M35T800HC is a Triac, which stands for Triode for Alternating Current, an electronic component widely used for controlling power flow in AC systems. It is capable of switching and controlling high-current loads, making it an ideal choice for applications such as motor control, lighting dimmers, and heating regulation.

This particular triac boasts a robust design that can handle a maximum RMS current of 35A, providing ample capacity for high-power applications. Additionally, the T12M35T800HC can withstand transient peak voltages up to 800V, ensuring that it can cope with surges and spikes in the electrical system, thereby safeguarding connected devices.

The T12M35T800HC comes in a TO-220AB package, a widely used and reliable form factor that facilitates easy mounting onto PCBs (Printed Circuit Boards) and offers excellent heat dissipation characteristics. Its compact size and standardized pin configuration make it suitable for a variety of designs without requiring significant board space.

Diodes Incorporated has engineered the T12M35T800HC with a focus on reliability and efficiency. It features a high commutation capability, which allows it to switch AC loads without the risk of self-triggering, a common problem in less advanced triacs. This makes the T12M35T800HC an excellent choice for inductive loads where current and voltage phase shifts can lead to performance issues.

In summary, the T12M35T800HC from Diodes Incorporated is a high-performance triac that offers robust performance in a compact package. It is an ideal solution for engineers looking to design efficient and reliable power control systems in both industrial and consumer applications. With its high current rating, high voltage capability, and excellent commutation features, the T12M35T800HC is a versatile component that meets the stringent requirements of a wide array of AC power control applications.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4913 $51.5865
250+ $0.4032 $100.8000
385+ $0.3906 $150.3810
530+ $0.3780 $200.3400
685+ $0.3654 $250.2990
920+ $0.3276 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess