EN
  • EN
  • DE

SRX7353

Part No SRX7353
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL CERAMIC SEAM5032 T&R 1K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 51 Weeks
Features - Crystal -
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ SR
Package Reel - TR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935000-SRX7353
Ultra Librarian 3D Model Ultra Librarian SRX7353 CAD Model

Description

The SRX7353 is a cutting-edge semiconductor component manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is designed to cater to the demanding needs of modern electronic systems, providing reliability and efficiency in various applications.

Key Features

  • High Performance: The SRX7353 offers exceptional performance metrics that make it suitable for high-speed and high-frequency applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this product ensures low power consumption, making it ideal for battery-powered devices.
  • Durability: With its robust build, the SRX7353 is capable of withstanding harsh conditions, ensuring longevity and consistent performance.
  • Compact Design: The small form factor of the SRX7353 allows for integration into space-constrained applications without sacrificing performance.

Applications

The SRX7353 is versatile and can be used in a variety of electronic applications. This includes, but is not limited to:

  • Power management systems
  • Consumer electronics
  • Automotive electronics
  • Communication devices
  • Industrial control systems

Technical Specifications

Diodes Incorporated ensures that the SRX7353 meets rigorous standards, offering the following technical specifications:

  • Package Type: Provided in an industry-standard package for easy integration.
  • Operating Temperature Range: Capable of operating over a wide range of temperatures.
  • Compliance: Fully compliant with the relevant industry standards and environmental regulations.

Quality and Support

Diodes Incorporated is committed to providing exceptional quality and support for the SRX7353. Customers can expect comprehensive technical support and customer service, ensuring a seamless experience from selection through to integration.

For detailed product information, datasheets, and support, visit the Diodes Incorporated website or contact their customer service team.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4767 $59.5875
300+ $0.3912 $117.3600
460+ $0.3790 $174.3400
630+ $0.3668 $231.0840
815+ $0.3545 $288.9175
1,095+ $0.3179 $348.1005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess