EN
  • EN
  • DE

SMCJ85C-13

Part No SMCJ85C-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190769-SMCJ85C-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMCJ85C-13 CAD Model

Description

SMCJ85C-13 TVS Diode from Diodes Incorporated

The SMCJ85C-13 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This TVS diode is a preferred choice for safeguarding voltage-sensitive components which require high reliability and performance under adverse conditions.

With its stand-off voltage of 85V, the SMCJ85C-13 is well-suited for a range of applications, including but not limited to, power supply circuits, communication systems, automotive electronics, and industrial control units. The device's bi-directional clamping characteristic ensures protection for both positive and negative transient voltages, making it versatile for various circuit designs.

Key features of the SMCJ85C-13 include:

  • High Surge Capability: With its peak pulse power rating of 1500W (10/1000μs waveform), the SMCJ85C-13 can handle significant surge events without compromising the integrity of the protected circuit.
  • Low Incremental Surge Resistance: The innovative design of this TVS diode offers a low resistance path during surge events, ensuring minimal voltage drop and better protection.
  • Fast Response Time: The device responds to transient events in picoseconds, offering immediate protection against voltage spikes.
  • Operating Temperature Range: The diode operates effectively across a wide temperature range from -55°C to +150°C, ensuring reliability in various operating environments.
  • Surface Mount Package: Packaged in the industry-standard DO-214AB (SMC) package, the SMCJ85C-13 is designed for easy integration into surface mount technology (SMT) processes.
  • RoHS Compliant: Complying with the RoHS directive, the SMCJ85C-13 is free from hazardous substances, making it an environmentally friendly choice for electronic designs.

The device's construction features glass-passivated junctions, which provide a robust and durable barrier against moisture and environmental contaminants. This ensures long-term stability and performance of the protection device.

Overall, the SMCJ85C-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems against transient voltage events. Its combination of high surge capability, fast response time, and compatibility with SMT processes makes it a versatile and practical component in a wide array of applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess