EN
  • EN
  • DE

SMCJ8.0A-13

Part No SMCJ8.0A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 8V 13.6V SMC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8V
Voltage - Breakdown (Min) 8.89V
Voltage - Clamping (Maximum) at Ipp 13.6V
Current - Peak Pulse (10/1000μs) 110.3A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications Use For General
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AB, SMC
Supplier Device Package SMC
Part Number Series SMCJ8.0
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805879-SMCJ8.0A-13
Ultra Librarian 3D Model Ultra Librarian SMCJ8.0A-13 CAD Model

Description

SMCJ8.0A-13 Product Overview

The SMCJ8.0A-13 from Diodes Incorporated is a robust surface-mount Transient Voltage Suppressor (TVS) designed to protect sensitive electronic equipment from voltage transients induced by system load dump and lightning. This device is ideal for the protection of I/O interfaces, VCC bus, and other vulnerable circuits used in a wide range of applications including industrial, commercial, and telecom systems.

Key Features

  • Transient Protection: The SMCJ8.0A-13 is capable of clamping and dissipating the energy of voltage transients, with a stand-off voltage of 8.0V and a minimum breakdown voltage of 8.89V.
  • High Surge Capability: With its peak pulse power dissipation rating of 1500 Watts at 10/1000μs waveform, it can handle significant surge events, providing reliable protection against high energy transients.
  • Low Incremental Surge Resistance: The device offers excellent clamping capability with a low incremental surge resistance, ensuring minimal voltage overshoot during surge events.
  • Surface Mount Package: Housed in a SMC package, the SMCJ8.0A-13 is designed for easy integration into a variety of PCB layouts, saving board space and facilitating automated assembly processes.
  • Environmentally Friendly: It is compliant with RoHS and REACH directives, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products.
  • Operating Temperature Range: The device operates effectively over a broad temperature range from -55°C to +150°C, ensuring stability and performance under extreme conditions.

Applications

The versatility of the SMCJ8.0A-13 makes it suitable for a range of applications, including:

  • Power Supply Protection
  • Industrial Systems
  • Telecommunication Devices
  • Consumer Electronics
  • Portable Devices
  • Computers and Peripherals

With its combination of features, the SMCJ8.0A-13 from Diodes Incorporated provides a reliable and efficient solution for protecting sensitive electronics from voltage transients, ensuring the longevity and reliability of your electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8736 $61.1520
165+ $0.7169 $118.2885
250+ $0.6945 $173.6250
345+ $0.6721 $231.8745
445+ $0.6497 $289.1165
595+ $0.5825 $346.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess