EN
  • EN
  • DE

SMCJ70A-13

Part No SMCJ70A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR),Cut Tape (CT)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 70V
Voltage - Breakdown (Min) 77.8V
Voltage - Clamping (Max) @ Ipp 113V
Current - Peak Pulse (10/1000µs) 13.3A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number SMCJ70
Other Names SMCJ70ATR,SMCJ70ATR,SMCJ70ACT,SMCJ70A13,SMCJ70ADITR,SMCJ70A,SMCJ70ACT,SMCJ70ADICT
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301052-SMCJ70A-13
Ultra Librarian 3D Model Ultra Librarian SMCJ70A-13 CAD Model

Description

SMCJ70A-13 TVS Diode by Diodes Incorporated

The SMCJ70A-13 from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode specifically designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This high-quality TVS diode is a popular choice for safeguarding voltage-sensitive components which can be affected by sudden voltage spikes, making it an essential component in the manufacturing of reliable and durable electronics.

Key Features:

  • Stand-Off Voltage: The SMCJ70A-13 has a stand-off voltage of 70V, which is the maximum voltage that the diode can withstand without conducting significant current.
  • Peak Pulse Power: It provides excellent clamping capabilities with a peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, ensuring protection against high energy transients.
  • Clamping Voltage: When subjected to a voltage spike, the SMCJ70A-13 clamps at a maximum voltage of 113.0V, providing a high degree of protection to sensitive circuit components.
  • Package Type: This device comes in a low-profile SMC package, offering a compact form factor that is suitable for high-density circuit board designs.
  • Reverse Stand-Off Voltage: It has a reverse stand-off voltage of 70V, which helps prevent leakage currents and ensures the diode remains non-conductive until the threshold is exceeded.
  • RoHS Compliant: The SMCJ70A-13 is RoHS compliant, meaning it is manufactured without the use of hazardous substances, making it environmentally friendly and safe for use in a wide range of applications.

Applications:

The SMCJ70A-13 is designed for integration into a variety of applications where voltage surge protection is critical. It is commonly used in:

  • Consumer electronics such as televisions, computers, and other multimedia devices.
  • Industrial systems where machinery requires protection from electrical transients.
  • Telecommunication equipment, including base stations and networking devices.
  • Automotive electronics, where it helps protect sensitive circuitry from voltage spikes.
  • Power supply units and voltage regulators.

With its robust protection features and versatile applications, the SMCJ70A-13 from Diodes Incorporated is an essential component for any design requiring reliable transient voltage suppression.

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess