EN
  • EN
  • DE

SMCJ51CA-13

Part No SMCJ51CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 51VWM 82.4VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount SMC
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SMCJ51
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMCJ51CACT-ND, SMCJ51CADITR, SMCJ51CATR, SMCJ51CA, SMCJ51CADICT, SMCJ51CATR-ND, SMCJ51CA13, SMCJ51CACT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895975-SMCJ51CA-13
Ultra Librarian 3D Model Ultra Librarian SMCJ51CA-13 CAD Model

Description

SMCJ51CA-13 TVS Diode by Diodes Incorporated

The SMCJ51CA-13 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to safeguard sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This high-quality component is specifically engineered to provide reliable surge protection in a compact package, making it an ideal choice for a wide range of applications including power supplies, communication systems, and other electronic devices.

Key Features

  • Reverse Stand-Off Voltage: The SMCJ51CA-13 has a reverse stand-off voltage of 51V, which means it remains non-conductive until the threshold voltage is exceeded, providing a high degree of protection against voltage spikes.
  • Peak Pulse Power: With a peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, this diode is capable of handling significant power surges without degradation, ensuring the safety and longevity of the protected device.
  • Bi-Directional Clamping: As a bidirectional TVS, the SMCJ51CA-13 is designed to clamp both positive and negative voltage transients, offering versatile protection for AC applications or where the polarity of the transient is unpredictable.
  • Low Incremental Surge Resistance: The device features low incremental surge resistance, which helps to minimize the voltage drop across the diode when a surge occurs, thus providing better performance and protection.
  • Package: It comes in the SMC package, which is known for its compact footprint and low profile, making it suitable for high-density circuit board designs.
  • Compliance: This TVS diode is compliant with the RoHS and REACH standards, ensuring that it meets the latest environmental safety regulations.

Applications

The SMCJ51CA-13 is versatile and can be used in a variety of applications to protect against voltage transients. These include:

  • Consumer electronics such as televisions, computers, and gaming consoles
  • Industrial systems including factory automation and control equipment
  • Telecommunication infrastructure like base stations and networking hardware
  • Automotive electronics that require stringent protection against voltage spikes
  • Medical devices where reliability and safety are critical

With its combination of high surge capability, fast response time, and low clamping voltage, the SMCJ51CA-13 from Diodes Incorporated is a top-tier solution for protecting sensitive electronic circuits from the potentially damaging effects of voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess