EN
  • EN
  • DE

SMCJ33CAQ-13-F

Part No SMCJ33CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 33VWM 53.3VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount SMC
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SMCJ33
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMCJ33CAQ-13-FDICT, SMCJ33CAQ-13-FDITR, SMCJ33CAQ-13-FDIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895953-SMCJ33CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMCJ33CAQ-13-F CAD Model

Description

SMCJ33CAQ-13-F by Diodes Incorporated

The SMCJ33CAQ-13-F is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated, engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This product offers a reliable solution for circuit protection in a variety of applications, including power supply, communication systems, and industrial equipment.

Key Features:

  • Reverse Stand-Off Voltage: The device has a reverse stand-off voltage of 33V, which makes it suitable for a range of applications that require this level of voltage protection.
  • Peak Pulse Power: It can withstand peak pulse power of 1500W at 10/1000μs waveform, ensuring durability and reliability during voltage spikes.
  • Clamping Voltage: With a clamping voltage of 53.3V, the SMCJ33CAQ-13-F effectively limits the voltage to a safe level to prevent damage to the protected components.
  • Bidirectional Protection: As a bidirectional TVS diode, it offers protection for both polarities of voltage transients, making it versatile for various circuit configurations.
  • Package: Housed in a low-profile SMC package, it is designed for surface mount applications, providing ease of integration into PCB designs with its compact footprint.
  • Compliance: The product is compliant with the RoHS and REACH environmental standards, ensuring it meets the latest regulations for electronic components.

Applications:

The SMCJ33CAQ-13-F is ideal for protecting voltage-sensitive components from destruction or degradation. Its applications span across various sectors, including:

  • Consumer electronics such as computers, TVs, and home appliances
  • Telecommunication systems including mobile phones and network devices
  • Industrial control systems that require robust protection against surges
  • Automotive electronics where reliability and safety are paramount
  • Power supply units where stable operation is critical under transient conditions

With its excellent suppression capabilities, the SMCJ33CAQ-13-F is a vital component for designers and engineers looking to enhance the durability and performance of their electronic systems. Diodes Incorporated's commitment to quality ensures that this TVS diode will provide reliable protection against voltage transients for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3591 $59.2515
395+ $0.2947 $116.4065
610+ $0.2855 $174.1550
840+ $0.2763 $232.0920
1,085+ $0.2670 $289.6950
1,450+ $0.2395 $347.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess