The SMCJ17CAQ-13-F from Diodes Incorporated is a robust Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This high-quality component is a preferred choice for safeguarding various applications, including automotive systems, consumer electronics, industrial equipment, and communication infrastructure.
Key Features
- Stand-Off Voltage: 17V, providing a suitable margin for nominal operating voltages.
- Peak Pulse Power: 1500W (10/1000μs waveform), ensuring robust protection against high energy transients.
- Clamping Voltage: 27.6V at 69.4A, offering quick and effective voltage suppression during transient events.
- Bi-Directional: Capable of providing protection in both forward and reverse directions.
- Package: Supplied in a low-profile SMC (DO-214AB) package, optimizing board space and ensuring a compact footprint.
- RoHS Compliant: Meets environmental standards, minimizing the use of hazardous substances in electronic components.
- Qualification: Compliant with the ISO 7637-2 Pulse 5a and 5b requirements, making it suitable for automotive applications.
Applications
The SMCJ17CAQ-13-F is designed to provide reliable transient voltage protection in a wide array of applications:
- Automotive control systems
- Power supply units
- Portable devices
- Industrial controllers
- Data communication systems
Reliability and Quality
Diodes Incorporated is committed to delivering high-quality products. The SMCJ17CAQ-13-F TVS diode undergoes rigorous testing and quality control procedures, ensuring it meets the stringent standards required for industrial and automotive applications. With its excellent clamping capability, fast response time, and low incremental surge resistance, this TVS diode is an ideal solution for protecting sensitive electronic components from voltage transients.