EN
  • EN
  • DE

SMCJ16AQ-13-F

Part No SMCJ16AQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 16VWM 26VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 26V Clamp 57.7A Ipp Tvs Diode Surface Mount SMC
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SMCJ16
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMCJ16AQ-13-FDICT, SMCJ16AQ-13-FDIDKR, SMCJ16AQ-13-FDITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895907-SMCJ16AQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMCJ16AQ-13-F CAD Model

Description

SMCJ16AQ-13-F TVS Diode by Diodes Incorporated

The SMCJ16AQ-13-F from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This high-quality TVS diode is part of Diodes Incorporated's extensive range of circuit protection devices, which are engineered to ensure the reliability and longevity of your electronic components.

Key Features:

  • Stand-Off Voltage: The SMCJ16AQ-13-F offers a stand-off voltage of 16V, making it suitable for a range of applications that require this level of voltage protection.
  • Peak Pulse Power: With a peak pulse power dissipation of 1500W at 10/1000μs waveform, this diode can withstand significant power surges, ensuring the protection of the circuitry it is safeguarding.
  • Clamping Voltage: It provides a clamping voltage of 26V, which is the maximum voltage the diode will allow to pass through to the protected components in the event of a surge.
  • Low Leakage Current: The device features a low leakage current, which helps to minimize power loss and maintain the efficiency of the overall system.
  • Temperature Range: It operates within a wide temperature range of -55°C to +150°C, catering to a broad spectrum of environmental conditions.
  • Package: Encased in a DO-214AB (SMC) package, the SMCJ16AQ-13-F is compact and robust, with a surface-mount design that is suitable for high-density PCB layouts.
  • Compliance: This TVS diode is compliant with RoHS and REACH environmental standards, ensuring that it meets global regulatory requirements for environmental safety.

Applications:

The SMCJ16AQ-13-F is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Consumer electronics
  • Industrial systems
  • Telecommunication devices
  • Power supply units
  • Automotive electronics
  • Computer systems

With its combination of high surge capability, fast response time, and low incremental surge resistance, the SMCJ16AQ-13-F TVS diode from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0603 $53.0150
115+ $0.8700 $100.0500
180+ $0.8428 $151.7040
250+ $0.8156 $203.9000
320+ $0.7884 $252.2880
425+ $0.7069 $300.4325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess