SMCJ15CA-13 TVS Diode from Diodes Incorporated
The SMCJ15CA-13 is a robust transient voltage suppression (TVS) diode, expertly crafted by Diodes Incorporated to provide your electronic circuits with the highest level of protection against voltage spikes. This TVS diode is designed to safeguard sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.
Constructed with a bidirectional configuration, the SMCJ15CA-13 is capable of clamping and dissipating the energy of voltage transients in both directions, ensuring your circuits remain stable and secure. The device is housed in a standard DO-214AB (SMC) package, which is recognized for its compact form factor and compatibility with high-volume assembly lines, making it a preferred choice for a wide range of applications.
Key Features:
- Stand-Off Voltage (VRWM): 15V, providing a suitable working voltage for many common circuits.
- Peak Pulse Power Dissipation: 1500W (@10/1000μs waveform), offering robust protection against high-energy transients.
- Clamping Voltage (VC): 24.4V at 61.9A, ensuring quick and effective voltage clamping during transient events.
- Response Time: Less than 1ns, for immediate protection upon detection of a transient voltage.
- Operating Temperature Range: -55°C to +150°C, allowing for reliable operation under extreme conditions.
- Certifications: UL recognized and meets the IEC 61000-4-2 and IEC 61000-4-5 standards for electromagnetic compatibility.
The SMCJ15CA-13 is an essential component for applications requiring stringent voltage protection such as consumer electronics, industrial systems, telecommunications equipment, and more. With its ability to shield against severe voltage transients while maintaining a low operating leakage current, this TVS diode is a prudent choice for designers looking to enhance the longevity and reliability of their electronic products.
Whether you're dealing with power supply lines, communication ports, or any other susceptible circuitry, the SMCJ15CA-13 from Diodes Incorporated is your first line of defense against the unpredictable nature of electrical surges and spikes. Incorporate this TVS diode into your designs to ensure the integrity and continuous operation of your electronic applications.