EN
  • EN
  • DE

SMCJ15AQ-13-F

Part No SMCJ15AQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 15VWM 24.4VC SMC / 24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 24.4V
Current - Peak Pulse (10/1000µs) 61.5A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number SMCJ15
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SMCJ15AQ-13-FDIDKR,SMCJ15AQ-13-FDICT,SMCJ15AQ-13-FDITR
Standard Package 3,000
Win Source Part Number 1094276-SMCJ15AQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMCJ15AQ-13-F CAD Model

Description

SMCJ15AQ-13-F TVS Diode by Diodes Incorporated

The SMCJ15AQ-13-F is a high-quality Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-induced surge events or other external transient threats, including lightning, load switch, and electrostatic discharge (ESD).

Featuring a stand-off voltage of 15V, the SMCJ15AQ-13-F is capable of dissipating ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard, without any damage to the protected component. Its peak pulse power dissipation is an impressive 1500W at 10/1000μs waveform, which enables it to handle significant transient power spikes that can occur during electrical surges.

The device is housed in an SMC package, which is known for its compact size and high reliability. The package is designed to provide a low profile on PCBs, making it suitable for high-density circuit designs. The SMCJ15AQ-13-F is also RoHS compliant, which means it meets the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

With its fast response time and low incremental surge resistance, the SMCJ15AQ-13-F ensures that the voltage across the protected components remains within safe limits, thereby securing the longevity and reliability of the electronic system. It is an ideal solution for protecting voltage-sensitive components that may experience high transient conditions in a variety of applications, including consumer electronics, automotive, industrial, and telecommunications systems.

Diodes Incorporated's commitment to quality and performance is evident in the SMCJ15AQ-13-F TVS diode. This component is characterized by its robust construction, high surge capability, and exceptional clamping performance, making it a preferred choice for engineers and designers seeking to enhance the durability and safety of their electronic products.

To ensure seamless integration into your design, the SMCJ15AQ-13-F is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. Trust in the protection provided by Diodes Incorporated with the SMCJ15AQ-13-F, a superior TVS diode that offers peace of mind in safeguarding your electronic applications.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess