EN
  • EN
  • DE

S555-5999-15

Part No S555-5999-15
Manufacturer Bel Fuse Inc.
Catalog Common Mode Chokes
Description COMMON MODE CHOKES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Bel Fuse Inc.
Win Source Part Number 1245467-S555-5999-15
Manufacturer Homepage www.belfuse.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S555-5999-15 CAD Model

Description

The S555-5999-15 is a surface mount fuse manufactured by Bel Fuse Inc. It is designed to provide overcurrent protection in various electronic circuits. This fuse is characterized by its compact size, fast acting characteristic, and high interrupting rating, making it suitable for protecting sensitive components from damage due to excessive current flow.

Applications:

  • Power supplies
  • Battery chargers
  • Consumer electronics
  • Industrial equipment
  • Lighting systems
  • Telecom equipment

Features:

  • Surface mount package
  • Fast acting
  • High interrupting rating
  • Compact size
  • RoHS compliant
  • Reliable overcurrent protection

Benefits:

  • Protects circuits from overcurrent damage
  • Prevents fire hazards
  • Improves system reliability
  • Simplifies PCB assembly
  • Meets industry safety standards
  • Reduces equipment downtime

Additional Details:

The S555-5999-15 fuse is designed to quickly interrupt the current flow in the event of an overcurrent condition, preventing damage to downstream components. Its fast acting characteristic ensures that the circuit is protected before significant damage can occur. The high interrupting rating indicates the maximum current that the fuse can safely interrupt without failing.

The surface mount package allows for automated assembly, reducing manufacturing costs and improving efficiency. The RoHS compliance ensures that the fuse does not contain hazardous substances, making it environmentally friendly. The fuse's reliable performance ensures that the circuit is protected against overcurrents, preventing costly repairs and downtime. The exact current rating, voltage rating, and breaking capacity should be verified from the manufacturer's datasheet to ensure suitability for the intended application.

You May Also Be Interested in

Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1279
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
Maglayers
Lowest to $0.1513
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
EPCOS (TDK)
Lowest to $27.5514
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess