EN
  • EN
  • DE

SMBJ8.0CA-13

Part No SMBJ8.0CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series SMBJ
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8V
Voltage - Breakdown (Min) 8.89V
Voltage - Clamping (Max) @ Ipp 13.6V
Current - Peak Pulse (10/1000µs) 44.1A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SMBJ8.0
Other Names SMBJ8.0CADICT,SMBJ8.0CATRL,SMBJ8.0CADITR,SMBJ80CA13,SMBJ8.0CADIDKR,SMBJ8.0CATR,Q1053817,SMBJ8.0CACT,SMBJ8.0CATR,SMBJ8.0CACT
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300966-SMBJ8.0CA-13
Ultra Librarian 3D Model Ultra Librarian SMBJ8.0CA-13 CAD Model

Description

Product Overview: SMBJ8.0CA-13

The SMBJ8.0CA-13 is a robust transient voltage suppression (TVS) diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

Key Features

  • Bi-Directional Protection: As a bidirectional TVS, the SMBJ8.0CA-13 provides protection for electronic circuits from voltage transients in both directions, making it an ideal choice for AC applications or where the polarity is reversible.
  • High Surge Capability: This device is capable of handling surge rates of 600W for a short duration, ensuring that your electronics are safeguarded against significant power spikes.
  • Low Clamping Voltage: The SMBJ8.0CA-13 has a low clamping voltage, which is essential for protecting sensitive components by limiting the voltage to a safe level during a transient event.
  • Fast Response Time: With an exceptionally fast response time to transient events, this TVS diode ensures immediate protection for your electronic circuits, minimizing the risk of damage.
  • DO-214AA Package: The device comes in a DO-214AA package, also known as an SMB package, which is known for its small footprint and ease of PCB layout.

Applications

The SMBJ8.0CA-13 is versatile and can be used in a wide range of applications, including:

  • Power Supply Protection
  • Industrial Systems
  • Communication Devices
  • Consumer Electronics
  • Automotive Systems
  • Portable Devices

Reliability and Compliance

Diodes Incorporated ensures that the SMBJ8.0CA-13 meets rigorous industry standards for reliability and performance. The component is RoHS and REACH compliant, reflecting a commitment to environmental responsibility and user safety. Additionally, its high-quality design conforms to applicable JEDEC standards.

In summary, the SMBJ8.0CA-13 from Diodes Incorporated is a high-performance, reliable solution for protecting your electronic systems from voltage transients. With its strong surge capability, fast response time, and bi-directional protection, it is an essential component for any application requiring robust voltage suppression.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess