EN
  • EN
  • DE

SMBJ6.5A-13-F

Part No SMBJ6.5A-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 600W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Series SMBJ
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.5V
Minimum Breakdown Voltage 7.22V
Maximum Clamping Voltage 11.2V
Current - Peak Pulse (10/1000μs) 53.6A
Power - Peak Pulse 600W
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package DO-214AA, SMB
Manufacturer Package SMB
Win Source Part Number 1251524-SMBJ6.5A-13-F
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Family Name SMBJ6.5A
Introduction Date August 14, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian SMBJ6.5A-13-F CAD Model

Description

Product Overview: SMBJ6.5A-13-F by Diodes Incorporated

The SMBJ6.5A-13-F is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-quality electronic component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliability and longevity of the device it is safeguarding.

Key Features

  • Stand-off Voltage: The SMBJ6.5A-13-F has a stand-off voltage of 6.5V, making it suitable for a variety of applications where this level of voltage protection is required.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 600W for a 10/1000μs waveform, which allows it to handle significant transient power spikes without failure.
  • Clamping Voltage: With a clamping voltage of 11.2V, this TVS diode can quickly clamp transient voltages to a safe level, protecting downstream components from overvoltage conditions.
  • Package: The device comes in a surface-mount SMB package, which is ideal for automated assembly processes and helps in saving board space.
  • Uni-directional Protection: This diode offers uni-directional transient voltage suppression, which is perfect for applications that require protection in one direction only.
  • Qualifications: It meets or exceeds several industry standards, including IEC 61000-4-2 (ESD), IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge), ensuring its reliability in various environmental conditions.

Applications

The SMBJ6.5A-13-F is versatile and can be used in a wide range of applications. It is particularly useful in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial systems where voltage spikes can be common
  • Networking devices, including routers and switches
  • Power supply units and voltage regulators
  • Automotive electronics where reliability is critical

With its robust design and reliable performance, the SMBJ6.5A-13-F from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and safety of their electronic products. Its ability to mitigate the risks associated with electrical transients ensures that it remains a preferred solution for transient voltage suppression needs across various industries.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2393 $50.2530
510+ $0.1964 $100.1640
790+ $0.1902 $150.2580
1,090+ $0.1841 $200.6690
1,405+ $0.1780 $250.0900
1,880+ $0.1596 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,757 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess