EN
  • EN
  • DE

SMBJ4148-13-F

Part No SMBJ4148-13-F
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOT
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 716285-SMBJ4148-13-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ4148-13-F CAD Model

Description

The SMBJ4148-13-F, from Diodes Incorporated, is a high-performance surface-mount switching diode designed for general purpose switching applications. This diode is fabricated with the advanced planar technology, which ensures reliable operation and consistent performance.

Key Features

  • Fast Switching Speed: With its rapid switching capability, this diode is optimized for high-speed switching applications.
  • Surface-Mount Package: The SMBJ4148-13-F comes in a SMB (DO-214AA) package which is ideal for automated assembly processes and saves valuable board space.
  • High Reliability: Built with Diodes Incorporated's stringent quality standards, this diode provides a reliable solution for circuit designers.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances power efficiency in the circuit.
  • RoHS Compliant: This product complies with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The SMBJ4148-13-F is versatile and can be used in a variety of applications, including:

  • High-speed switching in digital circuits
  • Power management systems
  • Signal processing
  • Protection circuits
  • Portable and battery-powered devices

Electrical Characteristics

With its impressive electrical characteristics, the SMBJ4148-13-F is suitable for a wide range of operating conditions:

  • Continuous Reverse Voltage: 75V
  • Forward Continuous Current: 150mA
  • Power Dissipation: 500mW

Ordering and Packaging Information

The SMBJ4148-13-F is supplied in tape and reel packaging, facilitating easy handling and integration into high-volume manufacturing processes. For ordering, it is available in standard reel sizes to meet production requirements.

For detailed specifications and application support, visit Diodes Incorporated's official website or contact their customer service for assistance.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess