EN
  • EN
  • DE

SMBJ26CA-13-F

Part No SMBJ26CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 26VWM 42.1VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 26V
Minimum Breakdown Voltage 28.9V
Max Clamping Voltage 42.1V
Peak Pulse Current(Ippm) 14.2A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 129728-SMBJ26CA-13-F
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automotive, Automation & Process Control, Medical, Computers & Computer Peripherals, Power Management, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian SMBJ26CA-13-F CAD Model

Description

Product Overview: SMBJ26CA-13-F from Diodes Incorporated

The SMBJ26CA-13-F is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated, engineered to protect sensitive electronic equipment from voltage transients induced by system-level events or direct lightning strikes. This high-quality TVS diode is specifically crafted to shield circuits against the destructive forces of overvoltage transients, thus ensuring the reliability and longevity of a wide range of applications.

Key Features

  • Stand-Off Voltage: The SMBJ26CA-13-F offers a stand-off voltage of 26V, providing a stable protective barrier for devices operating at or below this voltage level.
  • Peak Pulse Power: With a peak pulse power rating of 600W for 10/1000μs waveforms, this component is capable of handling significant power surges, making it an ideal choice for safeguarding critical circuit components.
  • Bidirectional Protection: As a bidirectional TVS diode, the SMBJ26CA-13-F can protect circuits from voltage spikes in both directions, ensuring comprehensive protection for AC applications or where the polarity is uncertain.
  • Low Incremental Surge Resistance: Featuring a low incremental surge resistance, this diode offers improved performance during high surge events.
  • DO-214AA Package: Enclosed in a DO-214AA (SMB) package, the SMBJ26CA-13-F is compact and suitable for automated placement in high-volume production environments.
  • Compliance and Certification: This product meets important industry standards, including RoHS and UL recognition, ensuring compliance with environmental and safety requirements.

Applications

Due to its high surge capability and reliability, the SMBJ26CA-13-F is an excellent choice for a variety of applications, such as:

  • Power supply devices
  • Industrial systems
  • Telecommunication equipment
  • Consumer electronics
  • Automotive systems
  • Networking devices

With its ability to provide immediate response to overvoltage events and minimize the risk of damage to sensitive components, the SMBJ26CA-13-F from Diodes Incorporated is a crucial element in the design of robust and reliable electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1615 $50.0650
755+ $0.1325 $100.0375
1,170+ $0.1284 $150.2280
1,615+ $0.1242 $200.5830
2,085+ $0.1201 $250.4085
2,790+ $0.1077 $300.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess