Product Overview: SMBJ17CAQ-13-F from Diodes Incorporated
The SMBJ17CAQ-13-F is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance or lightning strikes. With its quick response time and high surge capability, the SMBJ17CAQ-13-F is an ideal choice for safeguarding critical components in a wide range of electronic applications.
Key Features
- Bi-directional Protection: The SMBJ17CAQ-13-F is a bi-directional TVS diode, providing protection in both directions against voltage spikes.
- High Surge Capability: It can handle surges up to 600W (@10/1000μs), ensuring high reliability and stability of the protected circuit.
- Low Clamping Voltage: This TVS diode offers a low clamping voltage, minimizing the stress on the protected component during a transient event.
- DO-214AA Package: The device comes in a DO-214AA (SMB) package, which is known for its compact footprint and ease of PCB layout.
- Operating Temperature Range: It operates within a wide temperature range of -55°C to +150°C, suitable for harsh environments.
Applications
The SMBJ17CAQ-13-F is versatile and can be used in various applications, including:
- Power supply protection
- Industrial systems
- Telecommunication devices
- Consumer electronics
- Automotive electronics
Quality and Compliance
Diodes Incorporated is committed to providing high-quality products. The SMBJ17CAQ-13-F is manufactured in facilities that adhere to stringent quality control standards, ensuring reliability and performance. It complies with RoHS and REACH environmental regulations, making it a responsible choice for environmentally conscious companies.
In summary, the SMBJ17CAQ-13-F from Diodes Incorporated is a high-performance TVS diode that offers excellent surge protection for electronic systems. Its bi-directional capability, low clamping voltage, and high surge capacity make it a preferred choice for engineers looking to enhance the durability and reliability of their products.