EN
  • EN
  • DE

SMBJ15CAQ-13-F

Part No SMBJ15CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 15VWM 24.4VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMB
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name SMBJ15
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMBJ15CAQ-13-FDITR, SMBJ15CAQ-13-FDIDKR, SMBJ15CAQ-13-FDICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895747-SMBJ15CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMBJ15CAQ-13-F CAD Model

Description

The SMBJ15CAQ-13-F from Diodes Incorporated is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This component is specifically crafted to shield circuits on a printed circuit board (PCB) from the destructive forces of voltage spikes, enhancing the overall durability and reliability of electronic systems.

Key Features:

  • Stand-Off Voltage: The SMBJ15CAQ-13-F features a stand-off voltage of 15V, making it suitable for a range of applications where this level of voltage protection is required.
  • Peak Pulse Power: It offers excellent surge suppression capabilities with a peak pulse power dissipation of 600W for a 10/1000µs waveform, ensuring high power handling and transient protection.
  • Bi-Directional Protection: As a bidirectional TVS diode, it provides symmetrical protection in both directions, simplifying circuit design and reducing component count.
  • Low Leakage Current: The low leakage current characteristic of this diode minimizes power loss when the device is in standby mode, contributing to the energy efficiency of the overall system.
  • Fast Response Time: With its fast response time to transient events, the SMBJ15CAQ-13-F ensures that sensitive circuitry is quickly shielded from sudden voltage spikes.
  • DO-214AA Package: The device comes in a compact SMB (DO-214AA) package, which is ideal for automated assembly processes and space-constrained applications.
  • RoHS Compliant: It adheres to the RoHS directive, which means it is free from hazardous substances, making it environmentally friendly and suitable for use in a wide range of consumer and industrial products.

Applications:

The SMBJ15CAQ-13-F is versatile and can be used in a variety of applications, including:

  • Power Supply Circuits
  • Communication Systems
  • Automotive Systems
  • Industrial Electronics
  • Consumer Electronics

With its combination of features, the SMBJ15CAQ-13-F is an excellent choice for engineers and designers looking to enhance the protection of their electronic systems against voltage transients. Diodes Incorporated's commitment to quality ensures that this TVS diode will perform reliably in the most demanding environments.

You May Also Be Interested in

Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3314 $51.3670
370+ $0.2720 $100.6400
570+ $0.2635 $150.1950
785+ $0.2550 $200.1750
1,015+ $0.2465 $250.1975
1,360+ $0.2210 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess