EN
  • EN
  • DE

SMBJ100CA-13-F

Part No SMBJ100CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 600W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Series SMBJ
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 100V
Minimum Breakdown Voltage 111V
Maximum Clamping Voltage 162V
Current - Peak Pulse (10/1000μs) 3.7A
Power - Peak Pulse 600W
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package DO-214AA, SMB
Manufacturer Package SMB
Win Source Part Number 1251451-SMBJ100CA-13-F
Manufacturer Homepage www.diodes.com
Family Name SMBJ100CA
Introduction Date August 14, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ100CA-13-F CAD Model

Description

Product Overview: SMBJ100CA-13-F by Diodes Incorporated

The SMBJ100CA-13-F is a high-quality transient voltage suppression (TVS) diode from Diodes Incorporated, engineered to protect sensitive electronic equipment from voltage spikes and transients. As part of the SMBJ series, this robust component is designed to safeguard against sudden voltage overloads that can occur due to lightning strikes, load switch, or other unpredictable power disturbances.

Key Features and Benefits:

  • Bi-Directional Protection: The SMBJ100CA-13-F offers bi-directional clamping which makes it ideal for AC applications or where the polarity is reversible, providing versatile protection for a wide range of circuits.
  • High Surge Capability: With its ability to handle surge currents up to 600W (10/1000μs waveform), this TVS diode can withstand significant transient power spikes, ensuring the safety and longevity of connected devices.
  • Low Incremental Surge Resistance: The low resistance of the diode ensures minimal voltage drop during surge events, thereby maintaining the integrity of the electrical signal and preventing damage to the protected component.
  • Fast Response Time: The SMBJ100CA-13-F reacts almost instantaneously (<1ps) to transient overvoltages, offering prompt protection and reducing the risk of damage to sensitive components.
  • Compact SMB Package: Encased in a small and lightweight surface-mount package, this TVS diode is suitable for high-density circuit board designs, saving valuable board space without compromising on performance.

Applications:

The SMBJ100CA-13-F is a versatile component that can be used in a wide array of applications, including:

  • Power Supply Protection
  • Industrial Systems
  • Telecommunication Devices
  • Consumer Electronics
  • Networking Equipment
  • Portable Devices

This TVS diode is compliant with the RoHS and REACH environmental standards, reflecting Diodes Incorporated's commitment to environmental sustainability. With its combination of high surge capability, fast response time, and compact footprint, the SMBJ100CA-13-F is an excellent choice for designers seeking reliable transient voltage protection in their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2399 $58.7755
590+ $0.1970 $116.2300
910+ $0.1907 $173.5370
1,255+ $0.1846 $231.6730
1,620+ $0.1785 $289.1700
2,170+ $0.1600 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 494 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess