EN
  • EN
  • DE

DS90UB928QSQX/NOPB

Part No DS90UB928QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER LVDS 48WQFN / LVDS Deserializer 2975Mbps 0.6V Automotive 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Deserializer
Data Rate 2.975Gbps
Input Type FPD-Link III, LVDS
Output Type LVDS
Number of Inputs 1
Number of Outputs 13
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 773376-DS90UB928QSQX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS90UB928Q
Introduction Date March 28, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS90UB928QSQX/NOPB CAD Model

Description

Product Overview: DS90UB928QSQX/NOPB

The DS90UB928QSQX/NOPB is a highly capable serializer from the renowned semiconductor manufacturer, Texas Instruments (TI). This integrated circuit is part of TI's FPD-Link III family, designed to facilitate the transmission of high-speed data streams over a differential interface. It is commonly utilized in automotive applications, particularly for in-vehicle video and data communication.

Key Features

  • High-Speed Data Transfer: The DS90UB928QSQX/NOPB supports high-speed forward channel operation up to 1.5 Gbps per lane. This feature is critical for applications that require the transmission of video data with high resolution and color depth.
  • Backward Channel: It includes a bidirectional control channel that operates at a lower speed, which allows for the transmission of control signals and GPIOs without the need for additional wires.
  • Robust Design: The device is designed with automotive applications in mind, offering excellent immunity to electromagnetic interference (EMI) and electrostatic discharge (ESD), which are common challenges in the automotive environment.
  • Power Management: TI's DS90UB928QSQX/NOPB features advanced power management capabilities, including an automatic power-down mode that helps in reducing power consumption when the device is inactive.

Applications

The DS90UB928QSQX/NOPB is ideal for a range of applications within the automotive sector, including:

  • Advanced driver assistance systems (ADAS)
  • Navigation and infotainment systems
  • Rear-seat entertainment
  • Camera modules and sensor connectivity

Reliability and Packaging

This serializer is offered in a compact, automotive-friendly package that ensures reliable operation under extreme conditions. The NOPB designation indicates that the device is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Conclusion

The DS90UB928QSQX/NOPB by Texas Instruments stands out as a robust and efficient solution for high-speed serial data transmission in automotive applications. With its combination of high-speed performance, EMI resistance, and power efficiency, it represents a pivotal component in modern vehicle electronics, ensuring reliable communication between various systems within the car.

You May Also Be Interested in

Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
15+ $6.7369 $101.0535
23+ $6.5264 $150.1072
32+ $6.3158 $202.1056
41+ $6.1053 $250.3173
55+ $5.4737 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess