EN
  • EN
  • DE

SMAZ5V6

Part No SMAZ5V6
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 327760-SMAZ5V6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian SMAZ5V6 CAD Model

Description

Introducing the SMAZ5V6 - A Robust Zener Diode by Diodes Incorporated

Diodes Incorporated presents the SMAZ5V6, a high-quality Zener diode that offers superior voltage regulation with a nominal voltage of 5.6 volts. Engineered to provide reliable and consistent performance, the SMAZ5V6 is designed to meet a wide range of voltage regulation requirements in electronic circuits. Its compact form factor and robust construction make it an ideal choice for space-constrained applications.

Key Features:

  • Voltage Stability: The SMAZ5V6 provides a stable Zener voltage of 5.6V, making it suitable for precision voltage regulation tasks.
  • Power Dissipation: With a power dissipation of up to 1.5 watts, this Zener diode can handle significant power levels, ensuring durability and long-term reliability.
  • Surface Mount Package: The device comes in a DO-214AC (SMA) package, which is optimized for automated surface-mount assembly processes, saving time and cost in manufacturing.
  • Thermal Performance: Its excellent thermal performance ensures that the SMAZ5V6 operates efficiently even under high-temperature conditions.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, typically from -55°C to +150°C, accommodating various environmental conditions.

Applications:

The SMAZ5V6 is versatile and can be used in a multitude of applications, including:

  • Power supply regulation
  • Voltage stabilization for sensitive electronics
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems

Quality Assurance:

Diodes Incorporated is committed to delivering high-quality components. The SMAZ5V6 Zener diode is manufactured with stringent quality control processes, ensuring that each unit meets the highest standards of performance and reliability. This commitment to quality makes the SMAZ5V6 a trusted component for engineers and designers across various industries.

Whether you are developing power management solutions or protecting sensitive electronic circuits, the SMAZ5V6 from Diodes Incorporated is an excellent choice for your Zener diode needs. Its combination of performance, reliability, and versatility makes it an essential component for any electronic design requiring precise voltage regulation.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Mitsubishi
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,510+ $0.0658 $230.9580
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,800 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess