EN
  • EN
  • DE

SMAJ8.5CAQ-13-F

Part No SMAJ8.5CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8.5V
Voltage - Breakdown (Min) 9.44V
Voltage - Clamping (Max) @ Ipp 14.4V
Current - Peak Pulse (10/1000µs) 27.7A
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SMAJ8.5
Other Names SMAJ8.5CAQ-13-FDI
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300989-SMAJ8.5CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMAJ8.5CAQ-13-F CAD Model

Description

Product Overview: SMAJ8.5CAQ-13-F

The SMAJ8.5CAQ-13-F is a high-quality, surface-mount Transient Voltage Suppressor (TVS) diode designed and manufactured by Diodes Incorporated. This robust component is engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as load dump, lightning, and electrostatic discharge (ESD).

Featuring a bidirectional configuration, the SMAJ8.5CAQ-13-F is capable of clamping and dissipating the energy of voltage spikes in both directions, ensuring comprehensive protection for your circuits. With a standoff voltage of 8.5 volts, it is suitable for a wide range of applications where transient voltage protection is critical.

Key Features:

  • Peak Pulse Power Dissipation: 400W @ 10/1000μs waveform
  • ESD and EFT protection per IEC 61000-4-2 and IEC 61000-4-4
  • Lead-free design and RoHS compliant
  • Low incremental surge resistance
  • Excellent clamping capability
  • Fast response time: Typically less than 1.0ps from 0V to V(BR) minimum
  • Operating Junction Temperature Range: -55°C to +150°C
  • Surface Mount Package: DO-214AC (SMA)

The device's package, DO-214AC (SMA), is compact and lends itself well to automated assembly processes, making it a convenient choice for high-volume production. With its low incremental surge resistance and excellent clamping capability, the SMAJ8.5CAQ-13-F is designed to respond quickly to transient events, typically in less than 1.0 picoseconds from 0V to its minimum breakdown voltage (V(BR)), offering immediate protection for your circuitry.

Compliance with international standards such as IEC 61000-4-2 for ESD and IEC 61000-4-4 for EFT ensures that the SMAJ8.5CAQ-13-F is suitable for use in a regulated environment and can meet the stringent requirements of commercial and industrial electronic systems. Moreover, the product is lead-free and RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the SMAJ8.5CAQ-13-F from Diodes Incorporated offers reliable protection against voltage transients, ensuring the longevity and reliability of your products.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess