EN
  • EN
  • DE

SMAJ60CAQ-13-F

Part No SMAJ60CAQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 60VWM 96.8VC SMA  /  96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 60V
Voltage - Breakdown (Min) 66.7V
Voltage - Clamping (Max) @ Ipp 96.8V
Current - Peak Pulse (10/1000µs) 4.1A
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SMAJ60
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SMAJ60CAQ-13-FDI
Standard Package 5,000
Win Source Part Number 1094047-SMAJ60CAQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMAJ60CAQ-13-F CAD Model

Description

Product Overview: SMAJ60CAQ-13-F from Diodes Incorporated

The SMAJ60CAQ-13-F is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is engineered to protect sensitive electronic equipment from voltage spikes and surges, which are common in various applications such as industrial systems, consumer electronics, and automotive circuits.

Key Features

  • Bi-directional Protection: The SMAJ60CAQ-13-F offers bi-directional clamping, making it ideal for AC applications or situations where the polarity of the transient could be either positive or negative.
  • High Surge Capability: With its capability to handle surges up to 400 Watts (@10/1000μs), this TVS diode is well-suited for environments where high energy transients could potentially occur.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss during normal operation and enhancing the efficiency of the overall circuit.
  • Fast Response Time: The device responds in less than 1 picosecond from 0 Volts to BV min, providing quick protection against transient voltage spikes.
  • DO-214AC Package: The SMAJ60CAQ-13-F comes in the DO-214AC (SMA) package, which is compact and suitable for automated assembly processes.

Electrical Characteristics

  • Stand-off Voltage: It has a stand-off voltage of 60V, which is the maximum voltage that can be applied while maintaining a low leakage current.
  • Breakdown Voltage: The breakdown voltage ranges from 66.7V to 73.7V, ensuring the device activates to protect the circuit when necessary.
  • Clamping Voltage: At a peak pulse current of 10/1000μs, the clamping voltage is 96.8V, providing a defined protection level for sensitive components.

Applications

The SMAJ60CAQ-13-F is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Communication systems
  • Automotive electronics
  • Portable devices
  • Microprocessor/microcontroller protection

With its combination of fast response time, high surge capability, and bi-directional protection, the SMAJ60CAQ-13-F from Diodes Incorporated is an excellent choice for designers looking to enhance the reliability and durability of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1198 $50.3160
1,020+ $0.0983 $100.2660
1,575+ $0.0953 $150.0975
2,170+ $0.0922 $200.0740
2,810+ $0.0891 $250.3710
3,755+ $0.0799 $300.0245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,949 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess