The SMAJ58CAQ-13-F is a high-quality, robust transient voltage suppressor (TVS) diode, expertly designed and manufactured by Diodes Incorporated. This component is specifically engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning, load switch, and other temporary overvoltage events.
Key Features
- Device Type: TVS - Transient Voltage Suppressors
- Reverse Stand-off Voltage (VRWM): 58V
- Breakdown Voltage (VBR): 64.4V to 71.2V
- Peak Pulse Power Dissipation: 400W (10/1000μs waveform)
- Clamping Voltage (VC): 93.6V (@ Ippm)
- Package Type: DO-214AC (SMA)
- Operating Temperature Range: -55°C to +150°C
- Qualification Standards: Meets ISO 7637-2 surge specification (for 12V systems)
Applications
The SMAJ58CAQ-13-F is ideal for protecting voltage-sensitive components which can be found in a variety of applications, including:
- Automotive control systems
- Industrial systems
- Consumer electronics
- Telecommunication devices
- Power supply units
Quality and Reliability
Diodes Incorporated has a reputation for producing components that are both high in quality and reliability, and the SMAJ58CAQ-13-F is no exception. It is constructed in a lead-free, RoHS compliant package, ensuring that it meets the latest environmental standards and is suitable for use in a wide range of commercial and industrial markets.
Ordering Information
The SMAJ58CAQ-13-F is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The "-13-F" suffix indicates the form factor and packaging variant of this specific model.
Why Choose Diodes Incorporated?
With their commitment to innovation, quality, and a comprehensive product portfolio, Diodes Incorporated is a trusted leader in the semiconductor market. Their components, including the SMAJ58CAQ-13-F, are used by companies worldwide to build systems that demand the highest levels of protection and performance.