EN
  • EN
  • DE

SMAJ12AQ-13-F

Part No SMAJ12AQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 19.9V
Current - Peak Pulse (10/1000µs) 20.1A
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SMAJ12
Other Names SMAJ12AQ-13-FDI
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300988-SMAJ12AQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMAJ12AQ-13-F CAD Model

Description

Product Overview: SMAJ12AQ-13-F by Diodes Incorporated

The SMAJ12AQ-13-F is a robust surface-mount Transient Voltage Suppressor (TVS) diode, expertly designed by Diodes Incorporated to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This component is a go-to choice for engineers looking to safeguard their circuits against sudden surges that can cause irreparable damage to integrated circuits and other sensitive components.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 12V, making it suitable for a wide range of applications where this voltage level is critical for operation.
  • Peak Pulse Power: It boasts an impressive peak pulse power dissipation of 400W for 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Low Profile Package: Encased in a low-profile SMA package, the SMAJ12AQ-13-F is designed for automated placement and is compatible with high-volume assembly lines, saving time and reducing manufacturing costs.
  • Operating Temperature Range: The device can operate over a temperature range of -55°C to +150°C, suitable for various challenging environments.
  • Compliance: It is compliant with the RoHS directive 2011/65/EU and is lead-free, making it an environmentally friendly choice for modern electronic designs.

Applications

The SMAJ12AQ-13-F is ideal for protecting voltage-sensitive components in a diverse array of applications, including:

  • Portable Devices
  • Power Management Systems
  • Communication Systems
  • Medical Equipment
  • Industrial Control Systems

Quality and Reliability

Diodes Incorporated is renowned for its commitment to quality, and the SMAJ12AQ-13-F is no exception. Each diode is subjected to rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust this product to provide consistent and dependable protection in their electronic designs.

With its combination of features, the SMAJ12AQ-13-F from Diodes Incorporated is an excellent protective solution for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess