EN
  • EN
  • DE
  • IT

SF30BG-T

Part No SF30BG-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 950 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 5 µA @ 100 V
Mounting Type Through Hole
Package / Case DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 1,200
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282641-SF30BG-T
Ultra Librarian 3D Model Ultra Librarian SF30BG-T CAD Model

Description

Introducing the SF30BG-T from Diodes Incorporated

Diodes Incorporated presents the SF30BG-T, a state-of-the-art Schottky barrier rectifier designed to meet the demands of high-efficiency power conversion systems. This device is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance performance and reliability across various applications.

Key Features

  • High Current Capability: The SF30BG-T is capable of conducting up to 3A of continuous forward current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: With a forward voltage drop as low as 0.71V, this Schottky barrier rectifier ensures minimal power loss and improved efficiency in your circuit.
  • High Surge Current Capability: The ability to withstand high surge currents makes the SF30BG-T an excellent choice for applications that experience transient overcurrent conditions.
  • Power and Space Efficiency: The compact TO-263 (D2PAK) package allows for efficient use of PCB space without compromising power handling capabilities.
  • RoHS Compliant: In line with environmental standards, the SF30BG-T is RoHS compliant, minimizing the environmental impact of electronic components.

Applications

The SF30BG-T is versatile and can be used in a wide range of applications including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Battery Charging Systems
  • LED Lighting
  • Solar Power Inverters
  • Automotive Applications

Performance and Reliability

With its robust design, the SF30BG-T ensures a reliable performance even in the most challenging environments. It is designed to operate at junction temperatures ranging from -55°C to 150°C, making it suitable for a broad spectrum of operating conditions.

Whether you are designing a new power system or seeking to improve an existing one, the SF30BG-T from Diodes Incorporated offers the efficiency, reliability, and performance needed to meet the strictest requirements. Its combination of low power loss, high surge capability, and environmental compliance makes it an ideal choice for engineers looking to enhance their power conversion systems.

For detailed specifications and application notes, visit Diodes Incorporated's website or contact their support team for further assistance.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess