EN
  • EN
  • DE
  • IT

SF20BG

Part No SF20BG
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 2.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1247871-SF20BG
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF20BG CAD Model

Description

The SF20BG is a high-performance Schottky Barrier Rectifier produced by Diodes Incorporated, renowned for its efficiency and reliability in a wide range of applications. This rectifier is designed to offer low forward voltage drop and high current capability, which makes it an excellent choice for high-frequency and energy-sensitive environments.

Key Features

  • High Current Capability: The SF20BG is capable of conducting up to 2A of average rectified current (Io), making it suitable for high-current applications.
  • Low Forward Voltage Drop: With a low forward voltage drop (Vf), this component ensures minimal power loss and improved efficiency, which is critical for power-sensitive designs.
  • High Surge Capability: Designed to withstand high surge currents, the SF20BG can handle momentary overloads, providing robust performance and reliability.
  • 150°C Operating Temperature: The device can operate at temperatures up to 150°C, making it ideal for use in high-temperature environments.
  • Guard Ring Die Construction: It features a guard ring die construction that provides enhanced ruggedness and long-term reliability.
  • RoHS Compliant: As a RoHS-compliant product, the SF20BG meets environmental standards, reducing hazardous substances in electronic components.

Applications

The SF20BG is versatile and can be used in various applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Adapters
  • LED Lighting
  • Battery Charging Circuits
  • Reverse Voltage and Free Wheeling Protection

Package and Availability

The SF20BG Schottky Barrier Rectifier comes in a robust and compact SMB package, which is well-suited for automated assembly processes and space-constrained applications. It is readily available through Diodes Incorporated's extensive distribution network, ensuring prompt delivery for both sample and production quantities.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Diodes Incorporated official website or contact their local sales representative.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess