EN
  • EN
  • DE
  • IT

SDT12A120P5-13D

Part No SDT12A120P5-13D
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 120 V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 800 mV @ 12 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 120 V
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SDT12
Standard Package 5,000
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282672-SDT12A120P5-13D
Ultra Librarian 3D Model Ultra Librarian SDT12A120P5-13D CAD Model

Description

Product Overview: SDT12A120P5-13D from Diodes Incorporated

The SDT12A120P5-13D is a high-performance Schottky barrier rectifier designed by the renowned semiconductor manufacturer, Diodes Incorporated. This device is engineered to provide efficient power conversion with minimal power loss, making it an ideal choice for a variety of applications, including power supply, battery charging, and energy management systems.

Key Features

  • Low Forward Voltage Drop: The SDT12A120P5-13D boasts a low forward voltage drop, which enhances the overall efficiency of the system by reducing the power dissipation during operation.
  • High Surge Current Capability: This rectifier is capable of handling high surge currents, ensuring reliability and robustness in applications that experience transient overcurrent conditions.
  • High Frequency Operation: With its fast switching capability, the SDT12A120P5-13D is suitable for high-frequency applications, contributing to better performance in power conversion circuits.
  • PowerDI®5 Package: The device is encapsulated in Diodes Incorporated's proprietary PowerDI®5 package, which offers a compact footprint along with excellent thermal performance.

Electrical Characteristics

The SDT12A120P5-13D has a repetitive peak reverse voltage of 120V, making it suitable for a wide range of applications. The average rectified forward current is rated at 1A, with a peak forward surge current of 100A, providing ample capacity for most standard power rectification needs.

Applications

Due to its efficiency and reliability, the SDT12A120P5-13D is well-suited for a variety of electronic applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power converters
  • Reverse battery protection circuits
  • Power management in portable devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SDT12A120P5-13D is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance in even the most demanding conditions.

In summary, the SDT12A120P5-13D from Diodes Incorporated is a versatile and efficient solution for modern electronic applications requiring high-quality rectification. Its robust design and electrical characteristics make it a top choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess