EN
  • EN
  • DE
  • IT

SDM1U30CP3-7

Part No SDM1U30CP3-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 350 µA @ 30 V
Capacitance @ Vr, F 69pF @ 1V, 1MHz
Mounting SMD (SMT)
Package / Case 2-XDFN
Supplier Device Package X3-DSN1006-2
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SDM1U30
Other Names SDM1U30CP3-7DI
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282669-SDM1U30CP3-7
Ultra Librarian 3D Model Ultra Librarian SDM1U30CP3-7 CAD Model

Description

The SDM1U30CP3-7 is a high-performance, surface-mount Schottky Barrier Rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is well-suited for a variety of applications requiring efficient power management and low forward voltage drop.

Key Features

  • Low Forward Voltage Drop: The SDM1U30CP3-7 offers a low forward voltage drop, which enhances system efficiency by reducing power loss and improving thermal performance.
  • High Current Capability: With its robust design, this Schottky Barrier Rectifier is capable of supporting high current operations, making it ideal for high-density power systems.
  • Surface-Mount Package: Packaged in a compact SOD-323 case, the SDM1U30CP3-7 is designed for automated assembly processes, promoting ease of integration into various circuit designs.
  • Low Power Loss: Thanks to its Schottky Barrier design, the device has minimal power loss, contributing to the overall efficiency of the end application.
  • RoHS Compliant: The product complies with the RoHS directive, ensuring that it is free from hazardous substances and is environmentally friendly.

Applications

The SDM1U30CP3-7 is versatile and can be used in a wide range of applications, including:

  • Power supply management
  • DC-DC converters
  • Automotive applications
  • Power management in portable devices
  • Reverse voltage protection circuits

Technical Specifications

The device features a repetitive peak reverse voltage of 30V and a forward continuous current of 1A. Its low forward voltage drop and fast switching capabilities make it an excellent choice for high-frequency applications. The operating junction temperature range is from -55°C to +150°C, allowing for use in extreme conditions.

Conclusion

The SDM1U30CP3-7 from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their power management systems. With its compact form factor, high current capability, and low power loss, it is an excellent choice for modern electronic applications where performance and space are critical considerations.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5982 $50.8470
205+ $0.4908 $100.6140
320+ $0.4755 $152.1600
435+ $0.4602 $200.1870
565+ $0.4448 $251.3120
755+ $0.3988 $301.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess