EN
  • EN
  • DE

SDM10U45-76K-75

Part No SDM10U45-76K-75
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837028-SDM10U45-76K-75
Ultra Librarian 3D Model Ultra Librarian SDM10U45-76K-75 CAD Model

Description

Product Overview: SDM10U45-76K-75 from Diodes Incorporated

The SDM10U45-76K-75 is a high-performance Schottky barrier diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This diode is part of their extensive range of power management devices that cater to a wide array of electronic applications. The SDM10U45-76K-75 is specifically crafted to offer superior efficiency in voltage rectification and is ideal for high-frequency applications.

Key Features

  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances overall system efficiency by reducing power loss during operation.
  • High Surge Current Capability: It is capable of withstanding high surge currents, making it suitable for applications that experience occasional surges or spikes in current.
  • Power Dissipation: With a power dissipation of 1.25W, this diode can handle a moderate amount of power, suitable for a range of electronic circuits.
  • Reverse Voltage: It has a maximum reverse voltage of 45V, which allows it to be used in circuits with higher operating voltages without risk of breakdown.
  • Lead-Free and RoHS Compliant: The SDM10U45-76K-75 is lead-free and RoHS compliant, meeting environmental standards and reducing hazardous substances in electronic devices.

Applications

The SDM10U45-76K-75 is versatile and can be used in various applications including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Polarity protection devices
  • High-frequency rectifiers

Package and Quality Assurance

This diode comes in a compact SOD-123FL package, which is designed for surface-mount technology (SMT). The small form factor of the package makes it suitable for space-constrained applications while still providing adequate power handling capabilities. Diodes Incorporated ensures that each SDM10U45-76K-75 diode is rigorously tested for quality and reliability, providing customers with a dependable component for their electronic designs.

In summary, the SDM10U45-76K-75 is a state-of-the-art Schottky barrier diode that offers excellent performance for a variety of electronic applications. Its low forward voltage drop, high surge current capability, and compliance with environmental standards make it an ideal choice for designers seeking efficient and reliable semiconductor solutions.

You May Also Be Interested in

SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,587 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess