EN
  • EN
  • DE
  • IT

SDM05A30CP3-7

Part No SDM05A30CP3-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOT 30V 500MA X3WLB0603 / Diode 30 V 500mA Surface Mount X3-WLB0603-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 710 mV @ 500 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 4.8 ns
Current - Reverse Leakage @ Vr 9 µA @ 30 V
Capacitance @ Vr, F 7pF @ 10V, 1MHz
Mounting Type Surface Mount
Package / Case 2-XDFN
Supplier Device Package X3-WLB0603-2
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SDM05
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Standard Package 10,000 pcs
Win Source Part Number 1383409-SDM05A30CP3-7
Ultra Librarian 3D Model Ultra Librarian SDM05A30CP3-7 CAD Model

Description

Introducing the SDM05A30CP3-7 from Diodes Incorporated

The SDM05A30CP3-7 is a state-of-the-art electronic component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is part of Diodes Incorporated's extensive range of discrete, analog, and mixed-signal components that cater to a wide array of applications across various industries.

Product Features

  • High-Voltage Capability: The SDM05A30CP3-7 is a Schottky barrier diode that boasts a high reverse voltage capability of 30V. This makes it suitable for applications that require efficient voltage rectification in a compact form factor.
  • Low Forward Voltage Drop: With its low forward voltage drop, this diode ensures minimal power loss during operation, contributing to the overall energy efficiency of the system it is integrated into.
  • Fast Switching Speed: The device is designed for fast switching, providing quick response times that are essential for high-frequency applications.
  • Surface Mount Package: The SDM05A30CP3-7 comes in a small PowerDI3333-8 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly and compact PCB layouts.

Applications

The versatility of the SDM05A30CP3-7 makes it suitable for a wide range of applications. It is commonly used in:

  • Power supply circuits
  • DC-DC converters
  • Automotive applications
  • High-frequency inverters
  • Free-wheeling diodes in power switches

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The SDM05A30CP3-7 is built to provide consistent performance and is subjected to rigorous testing to ensure it meets the stringent requirements of the electronics industry. Customers can trust this component to deliver durability and longevity in their electronic designs.

Environmental Compliance

As an environmentally responsible company, Diodes Incorporated ensures that the SDM05A30CP3-7 complies with international environmental regulations. This diode is RoHS compliant, meaning it is free from hazardous substances and is safe for use in electronic equipment.

For engineers and designers looking for a reliable and efficient Schottky diode, the SDM05A30CP3-7 from Diodes Incorporated is an excellent choice that combines high performance with compact design and environmental compliance.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1437 $50.2950
850+ $0.1180 $100.3000
1,315+ $0.1143 $150.3045
1,810+ $0.1106 $200.1860
2,340+ $0.1069 $250.1460
3,135+ $0.0958 $300.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,251 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess