EN
  • EN
  • DE

SDM03MT40A-7-F

Part No SDM03MT40A-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Configuration 3 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 30mA (DC)
Voltage - Forward (Vf) (Max) @ If 370mV @ 1mA
Current - Reverse Leakage @ Vr 1μA @ 10V
Operating Temperature - Junction -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 028182-SDM03MT40A-7-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SDM03MT40A-7-F CAD Model

Description

Introducing the SDM03MT40A-7-F Schottky Rectifier from Diodes Incorporated

The SDM03MT40A-7-F is a state-of-the-art Schottky rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This high-performance component is crafted to meet the rigorous demands of modern electronic applications, offering a blend of efficiency, reliability, and compactness that is ideal for designers looking to optimize their power management systems.

Key Features

  • Low Forward Voltage Drop: The SDM03MT40A-7-F boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation. This characteristic is particularly beneficial in applications where energy conservation is paramount.
  • High Surge Capability: Engineered to withstand transient surges, this rectifier is capable of enduring high surge currents, ensuring robust performance and protecting the circuit from potential damage caused by unexpected voltage spikes.
  • Power Dissipation: With a power dissipation of 1W, it can handle a reasonable amount of energy without overheating, making it suitable for various electronic applications.
  • Low Power Loss: The device is optimized for low power loss, which contributes to the overall efficiency of the system it is used within, reducing the thermal footprint and enhancing the longevity of the product.
  • Lead-Free Finish: The SDM03MT40A-7-F is provided with a lead-free finish, making it compliant with RoHS standards and suitable for use in environmentally sensitive applications.

Applications

The versatility of the SDM03MT40A-7-F allows it to be integrated into a wide array of applications. It is particularly well-suited for:

  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Power supply applications
  • Reverse battery protection

Package and Environmental Compliance

The SDM03MT40A-7-F is offered in a compact SOD-123F package, which not only saves valuable board space but also provides excellent thermal performance. The product is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility without compromising on quality and performance.

In summary, the SDM03MT40A-7-F Schottky rectifier from Diodes Incorporated is an exceptional component that combines efficiency, durability, and eco-friendliness, making it an excellent choice for engineers and designers looking to enhance their power management solutions.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2630 $51.2850
465+ $0.2158 $100.3470
720+ $0.2091 $150.5520
990+ $0.2023 $200.2770
1,280+ $0.1956 $250.3680
1,715+ $0.1754 $300.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess