EN
  • EN
  • DE

SDINFDK4-64G

Part No SDINFDK4-64G
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 64GB UFS2.1 iNAND MC EU512
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955800-SDINFDK4-64G
Series *
Ultra Librarian 3D Model Ultra Librarian SDINFDK4-64G CAD Model

Description

Diodes Incorporated SDINFDK4-64G NAND Flash Memory

The SDINFDK4-64G is a high-performance NAND flash memory product from Diodes Incorporated, designed to meet the rigorous demands of modern data storage applications. This compact storage solution is ideal for a wide range of devices, including smartphones, tablets, digital cameras, and solid-state drives (SSDs). With a storage capacity of 64 gigabytes, it provides ample space for operating systems, applications, and user data.

Engineered with advanced memory technology, the SDINFDK4-64G offers fast read and write speeds that ensure smooth and efficient operation. The NAND flash memory is optimized for quick data access and reliable storage, making it an excellent choice for both consumer electronics and industrial applications where speed and dependability are crucial.

The SDINFDK4-64G features a durable design that is resistant to shock and vibration, ensuring data integrity even in challenging environments. Additionally, its low power consumption makes it an energy-efficient option, contributing to extended battery life in portable devices. Users can trust in the longevity and performance of their storage, thanks to the robust design and manufacturing excellence that Diodes Incorporated is known for.

Compatibility is a key aspect of the SDINFDK4-64G, as it supports various interfaces and can be easily integrated into existing systems. This flexibility allows product designers and engineers to incorporate the flash memory into a diverse array of products without the need for significant alterations to hardware or software architectures.

In summary, the SDINFDK4-64G from Diodes Incorporated is a versatile and reliable NAND flash memory component that offers a perfect blend of capacity, speed, and durability. Whether used in consumer electronics or industrial devices, this flash memory ensures that data storage requirements are met with the highest standards of performance and reliability.

For more detailed specifications and information regarding integration support and purchasing options, customers are encouraged to visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess