EN
  • EN
  • DE

SDINFDK4-256G

Part No SDINFDK4-256G
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 256GB UFS2.1 iNAND MC EU512
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955798-SDINFDK4-256G
Series *
Ultra Librarian 3D Model Ultra Librarian SDINFDK4-256G CAD Model

Description

Product Overview: SDINFDK4-256G

The SDINFDK4-256G is a high-performance, reliable NAND flash memory module from Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This storage solution is designed to cater to the increasing demands for dense, compact, and durable data storage in a wide array of electronic applications.

Key Features

  • Capacity: The SDINFDK4-256G offers a substantial storage capacity of 256GB, making it an excellent choice for applications that require significant data storage without compromising on physical space.
  • Form Factor: This NAND flash memory comes in a small and convenient form factor, which allows for seamless integration into various electronic devices such as smartphones, tablets, digital cameras, and IoT devices.
  • Interface: It features a high-speed interface that ensures quick data transfer rates, improving overall device performance and user experience.
  • Endurance and Reliability: Diodes Incorporated has designed this product with a focus on endurance and reliability, ensuring that the SDINFDK4-256G can withstand the rigors of frequent write cycles and long-term usage.
  • Power Management: The module is equipped with advanced power management features that help in reducing power consumption during idle periods, thereby extending battery life in portable devices.

Applications

The versatility of the SDINFDK4-256G enables its use across various industries and applications. It is particularly suited for:

  • Mobile devices where high storage capacity is required without adding bulk.
  • Embedded systems that demand reliable and durable storage solutions.
  • Digital imaging devices, including high-resolution cameras and video recorders, where large amounts of data need to be written and accessed swiftly.
  • Enterprise solutions such as data centers and servers where dependable storage is critical.

Product Specifications

Attribute Description
Manufacturer Diodes Incorporated
Part Number SDINFDK4-256G
Storage Capacity 256GB
Interface High-Speed
Form Factor Compact

For customers in need of a robust and high-capacity storage solution, the SDINFDK4-256G from Diodes Incorporated stands out as a superior choice, balancing performance, durability, and efficiency.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.4118 $89.4118
2+ $86.6177 $173.2354
3+ $83.8236 $251.4708
4+ $81.0295 $324.1180
5+ $72.6471 $363.2355
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess