EN
  • EN
  • DE

KF432C16BBA/16

Part No KF432C16BBA/16
Manufacturer Kingston
Catalog Memory - Modules
Description Fury Beast RGB 16GB 3200MHz DDR4 CL16 DIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946145-KF432C16BBA/16
Series *
Ultra Librarian 3D Model Ultra Librarian KF432C16BBA/16 CAD Model

Description

The Kingston FURY KF432C16BBA/16 is a 16GB DDR4 3200MHz CL16 desktop memory module. As part of the Kingston FURY Beast series, it is designed for high-performance gaming, content creation, and demanding applications. It offers a balance of speed, capacity, and reliability, making it a great choice for upgrading or building a new system.

Applications

  • Gaming PCs
  • High-Performance Desktops
  • Content Creation Workstations
  • Video Editing Systems
  • 3D Rendering Machines

Features

  • 16GB Capacity
  • DDR4 Technology
  • 3200MHz Speed
  • DIMM Form Factor
  • CL16 CAS Latency
  • Black Heat Spreader
  • Intel XMP Ready

Benefits

  • Increased Performance: Experience faster game loading times, smoother gameplay, and quicker rendering.
  • Improved Multitasking: Handle multiple applications and processes simultaneously without lag.
  • Enhanced Responsiveness: Benefit from reduced latency and improved system responsiveness.
  • Intel XMP Ready: Easily achieve optimal performance by enabling the Intel Extreme Memory Profile (XMP) in your BIOS.
  • Stylish Design: The black heat spreader adds a touch of style to your system.
  • Reliable Operation: Kingston FURY memory is rigorously tested to ensure stability and reliability.

Technical Specifications

The KF432C16BBA/16 module features a 288-pin DIMM design and operates at a voltage of 1.35V. It is Intel XMP-ready and its timings are specifically tuned for optimal performance on compatible motherboards. The black heat spreader helps to dissipate heat and maintain stable operation even under heavy loads.

You May Also Be Interested in

Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess