EN
  • EN
  • DE

SDINDDH6-128G-ZA

Part No SDINDDH6-128G-ZA
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 128GB UFS2.1 iNAND AT EU312 Grade2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955713-SDINDDH6-128G-ZA
Series *
Ultra Librarian 3D Model Ultra Librarian SDINDDH6-128G-ZA CAD Model

Description

Diodes Incorporated SDINDDH6-128G-ZA Overview

The SDINDDH6-128G-ZA is a cutting-edge storage solution from Diodes Incorporated, designed to meet the high-performance demands of contemporary digital devices. This 128GB NAND flash memory offers a robust combination of density, speed, and reliability, making it an ideal choice for a wide range of applications, including smartphones, tablets, digital cameras, and IoT devices.

Key Features

  • High Capacity Storage: With 128GB of storage space, this NAND flash memory module provides ample room for high-resolution images, HD videos, music libraries, and other large files.
  • Fast Data Transfer Speeds: Engineered for efficiency, the SDINDDH6-128G-ZA offers swift read and write speeds that ensure smooth and quick data access and transfer, enhancing the overall performance of the device it is integrated with.
  • Durability: Built to withstand the rigors of frequent use, this memory module is resistant to shock, vibration, and temperature variations, preserving data integrity under various environmental conditions.
  • Low Power Consumption: The memory module is optimized for low power usage, which helps in extending the battery life of portable devices, making it an energy-efficient choice for manufacturers and consumers alike.
  • Compatibility: The SDINDDH6-128G-ZA is designed to be compatible with a broad range of devices and interfaces, ensuring a wide applicability across different platforms and systems.

Applications

This NAND flash memory is versatile and can be used in various electronic devices. It is particularly suited for:

  • Mobile devices such as smartphones and tablets
  • Digital imaging products like digital cameras and camcorders
  • Portable gaming consoles
  • IoT devices that require large data storage with reliable performance

The SDINDDH6-128G-ZA from Diodes Incorporated represents a reliable and high-quality storage solution that delivers on performance and durability, catering to the evolving needs of modern digital technology.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.5654 $61.5654
2+ $50.5152 $101.0304
4+ $48.9366 $195.7464
5+ $47.3580 $236.7900
6+ $45.7794 $274.6764
8+ $41.0436 $328.3488
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess