EN
  • EN
  • DE

SDINBDG4-8G-XI2-T

Part No SDINBDG4-8G-XI2-T
Manufacturer Diodes Incorporated
Catalog EMMC
Description 8GB eMMC iNAND IX EM122 ExtTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956457-SDINBDG4-8G-XI2-T
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-8G-XI2-T CAD Model

Description

Diodes Incorporated SDINBDG4-8G-XI2-T Overview

The SDINBDG4-8G-XI2-T from Diodes Incorporated is a high-performance, reliable NAND Flash memory module designed for a wide range of applications that require data storage with a small footprint. This memory module is part of Diodes Incorporated's extensive range of storage solutions, catering to the ever-growing demand for compact yet high-capacity memory in the electronics market.

Key Features

  • Storage Capacity: The device boasts an 8GB storage capacity, providing ample space for firmware, boot code, and mass storage for host devices.
  • Interface: It features a high-speed eMMC interface with a bus width of x8 bits, delivering fast data transfer rates that are essential for applications where quick access to stored data is critical.
  • Form Factor: With its small form factor, the SDINBDG4-8G-XI2-T is ideal for use in space-constrained applications such as portable devices, IoT modules, and embedded systems.
  • Temperature Range: The memory module operates within an industrial temperature range of -40°C to 85°C, ensuring reliability and performance even in extreme conditions.
  • Quality and Reliability: Diodes Incorporated is known for its commitment to quality, and this product is no exception. It is designed to meet strict industry standards, ensuring high reliability and longevity.

Applications

The SDINBDG4-8G-XI2-T is versatile and can be used in a variety of applications, including:

  • Embedded computing systems
  • Automotive infotainment and navigation systems
  • Industrial control and automation
  • Smart home devices and IoT
  • Portable consumer electronics
  • Telecommunications equipment

Product Specifications

The SDINBDG4-8G-XI2-T is built to adhere to the eMMC 5.1 standard, ensuring compatibility with a broad range of host controllers. It supports the typical eMMC command set and features, such as secure erase, secure trim, boot partitioning, and enhanced storage capabilities. With its robust design and advanced NAND Flash technology, this memory module is an excellent choice for designers looking to integrate dependable storage solutions into their products.

For more detailed information, including electrical characteristics and mechanical specifications, interested parties should refer to the official datasheet provided by Diodes Incorporated or contact their local sales representative.

You May Also Be Interested in

Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
32GB eMMC
Lowest to $19.5853
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess