EN
  • EN
  • DE

SDINBDA6-64G-XA

Part No SDINBDA6-64G-XA
Manufacturer Diodes Incorporated
Catalog EMMC
Description 64GB eMMC iNAND AT EM132 Grade3 v5.1 HS400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956315-SDINBDA6-64G-XA
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA6-64G-XA CAD Model

Description

Diodes Incorporated SDINBDA6-64G-XA Overview

The SDINBDA6-64G-XA is a high-performance NAND flash memory product from Diodes Incorporated, designed to meet the data storage needs of modern electronic devices. This 64GB eMMC (embedded MultiMediaCard) offers a reliable and durable solution for a wide range of applications, including smartphones, tablets, digital cameras, and IoT devices.

Key Features

  • Capacity: The SDINBDA6-64G-XA provides a substantial 64GB of storage space, allowing for the storage of large amounts of data, including high-resolution images, videos, and application files.
  • Speed: It features fast read and write speeds that ensure smooth and efficient operation, which is critical for both running applications and transferring files.
  • Reliability: Designed with a focus on reliability, this eMMC withstands the rigors of regular use, making it an ideal choice for consumer electronics that require dependable storage.
  • Compatibility: The product is designed to be compatible with a broad range of host devices, making it a versatile choice for manufacturers and developers.

Technical Specifications

  • Interface: The eMMC interface provides a high-speed connection between the host device and the memory, facilitating quick data access and transfer.
  • Form Factor: This product comes in a compact and efficient package, allowing for easy integration into various electronic designs without taking up significant space.
  • Operating Temperature: The SDINBDA6-64G-XA is built to operate within a wide range of temperatures, ensuring stable performance across different environments.

Applications

The versatility and robustness of the SDINBDA6-64G-XA make it suitable for an array of applications. Its large storage capacity and quick access times are particularly beneficial for mobile devices that require ample space for multimedia content and applications. Additionally, its durability and compatibility make it an excellent choice for embedded systems and IoT devices that need reliable, long-term data storage solutions.

Overall, the SDINBDA6-64G-XA from Diodes Incorporated represents a blend of performance, reliability, and capacity, making it a top contender in the eMMC storage solutions market.

You May Also Be Interested in

SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Need more? Email Us
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Epson Company
64GB eMMC
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814
Epson Company
4GB eMMC
Need more? Email Us
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.8603 $85.8603
2+ $70.4495 $140.8990
3+ $68.2479 $204.7437
4+ $66.0464 $264.1856
5+ $63.8449 $319.2245
7+ $57.2402 $400.6814
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess